Airmar Technology Corporation PM265LH Chirp-ready Pocket Mount PM265LH

Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The PM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s PM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6° beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Commercial and recreational inshore and offshore fishing (deep-water canyon and sea-mount tracking) Bronze housing designed for custom pocket mounting Also available as transom (TM265LH), thru-hull (B265LH), in-hull (M265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The PM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s PM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6° beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Commercial and recreational inshore and offshore fishing (deep-water canyon and sea-mount tracking) Bronze housing designed for custom pocket mounting Also available as transom (TM265LH), thru-hull (B265LH), in-hull (M265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM265LH Chirp-ready Pocket Mount - PM265LH - Airmar Technology Corporation
Milford, NH, United States
PM265LH Chirp-ready Pocket Mount
PM265LH
PM265LH Chirp-ready Pocket Mount PM265LH
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The PM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s PM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6° beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Commercial and recreational inshore and offshore fishing (deep-water canyon and sea-mount tracking) Bronze housing designed for custom pocket mounting Also available as transom (TM265LH), thru-hull (B265LH), in-hull (M265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology

1 kW

We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The PM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths.

Airmar’s PM265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6° beam—perfect for picking apart structure and pinpointing tight-holding fish in structure.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
    • Maximum depth of 304 m (1000')
  • 103 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Commercial and recreational inshore and offshore fishing (deep-water canyon and sea-mount tracking)
  • Bronze housing designed for custom pocket mounting
  • Also available as transom (TM265LH), thru-hull (B265LH), in-hull (M265LH), and cavity/welded-tank (CM265LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM265LH
Product Name PM265LH Chirp-ready Pocket Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
TC2003 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details
SS75M Chirp-ready Tilted Element Thru-hull - SS75M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 274 m (900 ft)
View Details