Airmar Technology Corporation P95M Chirp-ready In-hull P95M

Description
300 W Ideal for inshore or coastal fishing in shallow to medium depths, the P95M is a 300 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 95 to 155 kHz. This bandwidth is great for inshore saltwater as well as lakes, providing amazing target definition down to 182 m (600'). In-hull transducers are the perfect solution for solid-fiberglass hulls, especially those that are trailered or lifted frequently. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. The P95M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 300 W of power Medium frequency: 95 to 155 kHz 26° to 17° beamwidth Maximum depth of 182 m (600') Urethane transducer housing with an adjustable, plastic, mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as transom (TM150M) and thru-hull (B150M) mounts Patented Xducer ID® technology
Datasheet
Description
300 W Ideal for inshore or coastal fishing in shallow to medium depths, the P95M is a 300 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 95 to 155 kHz. This bandwidth is great for inshore saltwater as well as lakes, providing amazing target definition down to 182 m (600'). In-hull transducers are the perfect solution for solid-fiberglass hulls, especially those that are trailered or lifted frequently. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. The P95M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 300 W of power Medium frequency: 95 to 155 kHz 26° to 17° beamwidth Maximum depth of 182 m (600') Urethane transducer housing with an adjustable, plastic, mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as transom (TM150M) and thru-hull (B150M) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P95M Chirp-ready In-hull - P95M - Airmar Technology Corporation
Milford, NH, United States
P95M Chirp-ready In-hull
P95M
P95M Chirp-ready In-hull P95M
300 W Ideal for inshore or coastal fishing in shallow to medium depths, the P95M is a 300 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 95 to 155 kHz. This bandwidth is great for inshore saltwater as well as lakes, providing amazing target definition down to 182 m (600'). In-hull transducers are the perfect solution for solid-fiberglass hulls, especially those that are trailered or lifted frequently. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull. The P95M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. Features Depth only 300 W of power Medium frequency: 95 to 155 kHz 26° to 17° beamwidth Maximum depth of 182 m (600') Urethane transducer housing with an adjustable, plastic, mounting base Perfect for trailered or lifted boats up to 8 m (25') Recommended for planing or displacement hull Also available as transom (TM150M) and thru-hull (B150M) mounts Patented Xducer ID® technology

300 W

Ideal for inshore or coastal fishing in shallow to medium depths, the P95M is a 300 W, Chirp-ready, in-hull transducer working on the medium-frequency band of 95 to 155 kHz. This bandwidth is great for inshore saltwater as well as lakes, providing amazing target definition down to 182 m (600'). In-hull transducers are the perfect solution for solid-fiberglass hulls, especially those that are trailered or lifted frequently. Designed for smaller boats up to 8 m (25') with a solid-fiberglass hull.

The P95M includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water.

Features


  • Depth only
  • 300 W of power
  • Medium frequency: 95 to 155 kHz
    • 26° to 17° beamwidth
    • Maximum depth of 182 m (600')
  • Urethane transducer housing with an adjustable, plastic, mounting base
  • Perfect for trailered or lifted boats up to 8 m (25')
  • Recommended for planing or displacement hull
  • Also available as transom (TM150M) and thru-hull (B150M) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P95M
Product Name P95M Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details
UDST800 Ultrasonic Smart™ Sensor Thru-hull NMEA 2000® - UDST800 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Operational Depth 0.6096 m (2 ft)
Maximum Side Dimension or Diameter 2.01 to 2.24 inch (51 to 57 mm)
View Details
TC2144 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details