Airmar Technology Corporation M265LM Chirp-ready In-hull M265LM

Description
1 kW The M265LM Chirp-ready in hull is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, operating between 85 and 135 kHz, is excellent for identifying targets suspended close to the bottom on structure and within the water column. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great, deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Plastic transducer housing and mounting tank Also available as transom (TM265LM), thru-hull (B265LM), cavity/welded-tank (CM265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The M265LM Chirp-ready in hull is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, operating between 85 and 135 kHz, is excellent for identifying targets suspended close to the bottom on structure and within the water column. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great, deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Plastic transducer housing and mounting tank Also available as transom (TM265LM), thru-hull (B265LM), cavity/welded-tank (CM265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M265LM Chirp-ready In-hull - M265LM - Airmar Technology Corporation
Milford, NH, United States
M265LM Chirp-ready In-hull
M265LM
M265LM Chirp-ready In-hull M265LM
1 kW The M265LM Chirp-ready in hull is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, operating between 85 and 135 kHz, is excellent for identifying targets suspended close to the bottom on structure and within the water column. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great, deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Plastic transducer housing and mounting tank Also available as transom (TM265LM), thru-hull (B265LM), cavity/welded-tank (CM265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology

1 kW

The M265LM Chirp-ready in hull is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths.

The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band, operating between 85 and 135 kHz, is excellent for identifying targets suspended close to the bottom on structure and within the water column.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LM is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats.

Features


  • Depth only
  • 1 kW of power for great, deep to mid-depth performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 73 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths
  • Plastic transducer housing and mounting tank
  • Also available as transom (TM265LM), thru-hull (B265LM), cavity/welded-tank (CM265LM), and pocket (PM265LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M265LM
Product Name M265LM Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SS82 Side Scan Sonar -  - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC2016 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details