Airmar Technology Corporation PM111LH Chirp-ready Pocket/Keel Mount PM111LH

Description
The PM111LH is a pocket/keel mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The PM111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded-tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology
Datasheet
Description
The PM111LH is a pocket/keel mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The PM111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded-tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM111LH Chirp-ready Pocket/Keel Mount - PM111LH - Airmar Technology Corporation
Milford, NH, United States
PM111LH Chirp-ready Pocket/Keel Mount
PM111LH
PM111LH Chirp-ready Pocket/Keel Mount PM111LH
The PM111LH is a pocket/keel mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The PM111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500'). Features Depth and fast-response water-temperature sensing 2 kW of power for excellent deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') High frequency: 130 to 210 kHz 8° to 4° beamwidth Maximum depth of 457 m (1500') 117 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded-tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LH) and thru-hull external (R109LH) mounts Patented Xducer ID® technology

The PM111LH is a pocket/keel mounted, 2 kW transducer which delivers excellent target resolution, bottom discrimination, and bait and game-fish separation. The PM111LH is packed with a fifteen-element, low-frequency array that operates anywhere between 38 and 75 kHz, delivering great depth capability down to 1829 m (6000'). The single, high-frequency ceramic operates at any frequency between 130 and 210 kHz and has a narrow, 8° to 4°, beam that provide tremendous bottom detail and fish-target discrimination at depths to 457 m (1500').

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power for excellent deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • High frequency: 130 to 210 kHz
    • 8° to 4° beamwidth
    • Maximum depth of 457 m (1500')
  • 117 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 60, and 200 kHz plus everything else in the bandwidth
  • Curved-edge design for wet-box installation
  • Designed for custom pocket, keel, or welded-tank mounting
  • SEALCAST™, seamless, urethane housing for long life underwater
  • Also available as in-hull (R111LH) and thru-hull external (R109LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM111LH
Product Name PM111LH Chirp-ready Pocket/Keel Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2024 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
B765LM Chirp-ready Thru-hull - B765LM - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details