Airmar Technology Corporation P8 Traditional/CW Shorty™ Thru-hull P8

Description
300 W The plastic P8 is our shortest retractable-depth model. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 81 mm (3.2"). The low-profile, P8 model is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only 300 W of power 200 kHz frequency with maximum depth performance of 182 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 81 mm (3.2") Right-angle cable exit saves space and protects transducer if stepped on Self-jacking transducer insert is easily removed from housing for quick service or storage Low-profile housing extends less than 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Available in a plastic housing only
Datasheet
Description
300 W The plastic P8 is our shortest retractable-depth model. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 81 mm (3.2"). The low-profile, P8 model is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only 300 W of power 200 kHz frequency with maximum depth performance of 182 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 81 mm (3.2") Right-angle cable exit saves space and protects transducer if stepped on Self-jacking transducer insert is easily removed from housing for quick service or storage Low-profile housing extends less than 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Available in a plastic housing only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8 Traditional/CW Shorty™ Thru-hull - P8 - Airmar Technology Corporation
Milford, NH, United States
P8 Traditional/CW Shorty™ Thru-hull
P8
P8 Traditional/CW Shorty™ Thru-hull P8
300 W The plastic P8 is our shortest retractable-depth model. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 81 mm (3.2"). The low-profile, P8 model is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only 300 W of power 200 kHz frequency with maximum depth performance of 182 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 81 mm (3.2") Right-angle cable exit saves space and protects transducer if stepped on Self-jacking transducer insert is easily removed from housing for quick service or storage Low-profile housing extends less than 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Available in a plastic housing only

300 W

The plastic P8 is our shortest retractable-depth model. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 81 mm (3.2"). The low-profile, P8 model is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull.

Features


  • Depth only
  • 300 W of power
  • 200 kHz frequency with maximum depth performance of 182 m (600')
  • Can be installed in tight spaces with only 153 mm (6") of headroom
  • Total height of transducer is only 81 mm (3.2")
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Self-jacking transducer insert is easily removed from housing for quick service or storage
  • Low-profile housing extends less than 5 mm (3/16") below the hull
  • Plastic housing is ABYC H-27 compliant
  • Available in a plastic housing only
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P8
Product Name P8 Traditional/CW Shorty™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2129 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
View Details
AT225 Airducer® Transducer - 39-009-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 228 kHz
Transmit Sensitivity 101 dB re µPa/V
View Details