Airmar Technology Corporation P66 Multisensor/CW Transom Mount P66

Description
600 W The P66 Multisensor combines depth, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for clear display images. It is Airmar’s best transom mount for boats up to 8 m (25') long. Features Depth, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics
Datasheet
Description
600 W The P66 Multisensor combines depth, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for clear display images. It is Airmar’s best transom mount for boats up to 8 m (25') long. Features Depth, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P66 Multisensor/CW Transom Mount - P66 - Airmar Technology Corporation
Milford, NH, United States
P66 Multisensor/CW Transom Mount
P66
P66 Multisensor/CW Transom Mount P66
600 W The P66 Multisensor combines depth, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for clear display images. It is Airmar’s best transom mount for boats up to 8 m (25') long. Features Depth, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics

600 W

The P66 Multisensor combines depth, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for clear display images. It is Airmar’s best transom mount for boats up to 8 m (25') long.

Features


  • Depth, and fast-response water-temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Recessed water-flow channel protects paddlewheel from obstructions
  • Plastic release bracket protects sensor from frontal impact
  • Sensor can be removed from bracket without tools for easy service or storage
  • Chemical and impact-resistant plastic housing

Options

  • Smart Sensor version (P66S) featuring embedded microelectronics
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P66
Product Name P66 Multisensor/CW Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Seabed Penetrating Very Low Freqency Ceramic Tranducers - JH 200, JH 250, JH 500 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 0.1500 to 2 kHz
Power Capability 2000 watts
View Details
M422 Chirp-ready In-hull - M422 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 47 to 210 kHz
Power Capability 1500 watts
View Details
Multibeam Echosounder - SeaBat 8101 - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 240 kHz
Power Capability 100 watts
View Details