Airmar Technology Corporation P79 Traditional/CW In-hull P79

Description
600 W Our P79 is a dual-frequency, depth-only, in-hull transducer that easily adjusts to hull deadrise angles up to 22°. The P79 includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of in-hull transducers is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. Features Depth only 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 294 m (1000') 200 kHz with an 12° beamwidth for depth performance to 180 m (600') Adjusts to hull deadrise angles up to 22° Drill-free installation Recommended for planing-hull powerboats, trailered boats, rigid inflatable boats (RIBS), and racing sailboats No hull protrusion Urethane transducer housing with adjustable, plastic, mounting base Options 200 kHz only Smart™ Sensor version (P79S) featuring embedded microelectronics.
Datasheet
Description
600 W Our P79 is a dual-frequency, depth-only, in-hull transducer that easily adjusts to hull deadrise angles up to 22°. The P79 includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of in-hull transducers is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. Features Depth only 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 294 m (1000') 200 kHz with an 12° beamwidth for depth performance to 180 m (600') Adjusts to hull deadrise angles up to 22° Drill-free installation Recommended for planing-hull powerboats, trailered boats, rigid inflatable boats (RIBS), and racing sailboats No hull protrusion Urethane transducer housing with adjustable, plastic, mounting base Options 200 kHz only Smart™ Sensor version (P79S) featuring embedded microelectronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P79 Traditional/CW In-hull - P79 - Airmar Technology Corporation
Milford, NH, United States
P79 Traditional/CW In-hull
P79
P79 Traditional/CW In-hull P79
600 W Our P79 is a dual-frequency, depth-only, in-hull transducer that easily adjusts to hull deadrise angles up to 22°. The P79 includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of in-hull transducers is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull. Features Depth only 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 294 m (1000') 200 kHz with an 12° beamwidth for depth performance to 180 m (600') Adjusts to hull deadrise angles up to 22° Drill-free installation Recommended for planing-hull powerboats, trailered boats, rigid inflatable boats (RIBS), and racing sailboats No hull protrusion Urethane transducer housing with adjustable, plastic, mounting base Options 200 kHz only Smart™ Sensor version (P79S) featuring embedded microelectronics.

600 W

Our P79 is a dual-frequency, depth-only, in-hull transducer that easily adjusts to hull deadrise angles up to 22°. The P79 includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant provides the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of in-hull transducers is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 8 m (25') with a solid fiberglass hull.

Features


  • Depth only
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a 45° beamwidth for depth performance to 294 m (1000')
    • 200 kHz with an 12° beamwidth for depth performance to 180 m (600')
  • Adjusts to hull deadrise angles up to 22°
  • Drill-free installation
  • Recommended for planing-hull powerboats, trailered boats, rigid inflatable boats (RIBS), and racing sailboats
  • No hull protrusion
  • Urethane transducer housing with adjustable, plastic, mounting base

Options

  • 200 kHz only
  • Smart™ Sensor version (P79S) featuring embedded microelectronics.
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P79
Product Name P79 Traditional/CW In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2116 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to 100 kHz
Resonance Frequency 50 kHz
View Details
TM150M Chirp-ready Transom Mount - TM150M - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
View Details