Airmar Technology Corporation Chirp-ready Tilted Element™ Thru hull B75HW

Description
Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The B75HW combines the benefits of the high frequency band for amazing target separation on baitfish and schooling gamefish, with a wide 30° beamwidth for maximum coverage under the boat. The B75HW transducer delivers up to 100 kHz of total bandwidth in just one installation and delivers amazing coverage under the boat in depths to 106 m (350’). B75HW transmits across the following bandwidth: High frequency 150 to 250 kHz Tilted Element™ transducers have the ceramic element fixed at a 20°, 12° or 0° angle within the housing. The transducer is installed almost flush to the hull. The tilt of the element corrects for the hull deadrise by orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75HW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 600 W with a maximum depth performance to 106 m (350') High frequency: 150 to 250 kHz 30° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good resolution at speed when installed properly Bronze housing for use on stepped, planing or displacement hull Exclusive Xducer ID® technology
Datasheet
Description
Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The B75HW combines the benefits of the high frequency band for amazing target separation on baitfish and schooling gamefish, with a wide 30° beamwidth for maximum coverage under the boat. The B75HW transducer delivers up to 100 kHz of total bandwidth in just one installation and delivers amazing coverage under the boat in depths to 106 m (350’). B75HW transmits across the following bandwidth: High frequency 150 to 250 kHz Tilted Element™ transducers have the ceramic element fixed at a 20°, 12° or 0° angle within the housing. The transducer is installed almost flush to the hull. The tilt of the element corrects for the hull deadrise by orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75HW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 600 W with a maximum depth performance to 106 m (350') High frequency: 150 to 250 kHz 30° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good resolution at speed when installed properly Bronze housing for use on stepped, planing or displacement hull Exclusive Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chirp-ready Tilted Element™ Thru hull - B75HW - Airmar Technology Corporation
Milford, NH, United States
Chirp-ready Tilted Element™ Thru hull
B75HW
Chirp-ready Tilted Element™ Thru hull B75HW
Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The B75HW combines the benefits of the high frequency band for amazing target separation on baitfish and schooling gamefish, with a wide 30° beamwidth for maximum coverage under the boat. The B75HW transducer delivers up to 100 kHz of total bandwidth in just one installation and delivers amazing coverage under the boat in depths to 106 m (350’). B75HW transmits across the following bandwidth: High frequency 150 to 250 kHz Tilted Element™ transducers have the ceramic element fixed at a 20°, 12° or 0° angle within the housing. The transducer is installed almost flush to the hull. The tilt of the element corrects for the hull deadrise by orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75HW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 600 W with a maximum depth performance to 106 m (350') High frequency: 150 to 250 kHz 30° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good resolution at speed when installed properly Bronze housing for use on stepped, planing or displacement hull Exclusive Xducer ID® technology

Airmar’s low profile Chirp-ready transducer models are the perfect addition to smaller boats such as center consoles. The B75HW combines the benefits of the high frequency band for amazing target separation on baitfish and schooling gamefish, with a wide 30° beamwidth for maximum coverage under the boat. The B75HW transducer delivers up to 100 kHz of total bandwidth in just one installation and delivers amazing coverage under the boat in depths to 106 m (350’).

B75HW transmits across the following bandwidth:

  • High frequency 150 to 250 kHz

Tilted Element™ transducers have the ceramic element fixed at a 20°, 12° or 0° angle within the housing. The transducer is installed almost flush to the hull. The tilt of the element corrects for the hull deadrise by orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The B75HW is available in three Tilted Element models:

  • Fixed 20° tilted version for 16° to 24° hull deadrise
  • Fixed 12° tilted version for 8° to 15° hull deadrise
  • Fixed 0° tilted version for 0° to 7° hull deadrise

FEATURES

  • Depth and fast-response water-temperature sensor
  • 600 W with a maximum depth performance to 106 m (350')
  • High frequency: 150 to 250 kHz
  • 30° beamwidth
  • High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns
  • Low-profile, thru-hull housing provides good resolution at speed when installed properly
  • Bronze housing for use on stepped, planing or displacement hull
  • Exclusive Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B75HW
Product Name Chirp-ready Tilted Element™ Thru hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 150 to 250 kHz
Power Capability 600 watts
Maximum Operational Depth 106 m (348 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
ATK50 Airducer® Transducer - 39-062-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details