Airmar Technology Corporation AT225 Airducer® Transducer 39-009-1-01

Description
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options Optional circuit board mounting pins
Datasheet
Description
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options Optional circuit board mounting pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT225 Airducer® Transducer - 39-009-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT225 Airducer® Transducer
39-009-1-01
AT225 Airducer® Transducer 39-009-1-01
Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options Optional circuit board mounting pins

Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m.

Features


  • Beamwidth: 15° ±2° at -3 dB
  • IP68 rated

Options

  • Optional circuit board mounting pins
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-009-1-01
Product Name AT225 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2115 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 25 to 40 kHz
Resonance Frequency 30 kHz
View Details
PM411LWM Ultra-wide Chirp-ready Pocket/Keel Mount - PM411LWM - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 2000 watts
View Details