Airmar Technology Corporation AR50CH Airducer® Transducer 39-050-1-01

Description
The ultrasonic AR50CH brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, plus improved deadband performance over the AT50. The AR50CH operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet
Description
The ultrasonic AR50CH brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, plus improved deadband performance over the AT50. The AR50CH operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR50CH Airducer® Transducer - 39-050-1-01 - Airmar Technology Corporation
Milford, NH, United States
AR50CH Airducer® Transducer
39-050-1-01
AR50CH Airducer® Transducer 39-050-1-01
The ultrasonic AR50CH brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, plus improved deadband performance over the AT50. The AR50CH operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation

The ultrasonic AR50CH brings proven dependability to level, flow and distance measurement applications. It includes rugged sealed construction, plus improved deadband performance over the AT50. The AR50CH operates at 50 kHz and its sensing range is 25 cm to 15 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-050-1-01
Product Name AR50CH Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

M188LH Chirp-ready Thru-hull - M188LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 to 210 kHz
Power Capability 1000 to 2000 watts
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details