Airmar Technology Corporation P7 Traditional/CW Shorty™ Thru-hull P7

Description
350 W The plastic P7 is part of our Shorty™ Series, designed for boats with limited headroom. Compared with the P19, the P7 housing is 28 mm (1.10") shorter for mounting in tight spots. Its low-profile is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull, eliminating turbulence for exceptional high-speed echo sounder performance. Features Depth only or depth and fast-response water-temperature sensing 350 W of power 235 kHz frequency with an 11° beamwidth for depth performance to 176 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 71 mm (2.8") Low-profile housing extends only 5 mm (3/16") below the hull Right-angle cable exit saves space and protects transducer if stepped on Plastic housing is ABYC H-27 compliant Available in a plastic housing only
Datasheet
Description
350 W The plastic P7 is part of our Shorty™ Series, designed for boats with limited headroom. Compared with the P19, the P7 housing is 28 mm (1.10") shorter for mounting in tight spots. Its low-profile is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull, eliminating turbulence for exceptional high-speed echo sounder performance. Features Depth only or depth and fast-response water-temperature sensing 350 W of power 235 kHz frequency with an 11° beamwidth for depth performance to 176 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 71 mm (2.8") Low-profile housing extends only 5 mm (3/16") below the hull Right-angle cable exit saves space and protects transducer if stepped on Plastic housing is ABYC H-27 compliant Available in a plastic housing only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P7 Traditional/CW Shorty™ Thru-hull - P7 - Airmar Technology Corporation
Milford, NH, United States
P7 Traditional/CW Shorty™ Thru-hull
P7
P7 Traditional/CW Shorty™ Thru-hull P7
350 W The plastic P7 is part of our Shorty™ Series, designed for boats with limited headroom. Compared with the P19, the P7 housing is 28 mm (1.10") shorter for mounting in tight spots. Its low-profile is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull, eliminating turbulence for exceptional high-speed echo sounder performance. Features Depth only or depth and fast-response water-temperature sensing 350 W of power 235 kHz frequency with an 11° beamwidth for depth performance to 176 m (600') Can be installed in tight spaces with only 153 mm (6") of headroom Total height of transducer is only 71 mm (2.8") Low-profile housing extends only 5 mm (3/16") below the hull Right-angle cable exit saves space and protects transducer if stepped on Plastic housing is ABYC H-27 compliant Available in a plastic housing only

350 W

The plastic P7 is part of our Shorty Series, designed for boats with limited headroom. Compared with the P19, the P7 housing is 28 mm (1.10") shorter for mounting in tight spots. Its low-profile is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull, eliminating turbulence for exceptional high-speed echo sounder performance.

Features


  • Depth only or depth and fast-response water-temperature sensing
  • 350 W of power
  • 235 kHz frequency with an 11° beamwidth for depth performance to 176 m (600')
  • Can be installed in tight spaces with only 153 mm (6") of headroom
  • Total height of transducer is only 71 mm (2.8")
  • Low-profile housing extends only 5 mm (3/16") below the hull
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Plastic housing is ABYC H-27 compliant
  • Available in a plastic housing only
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P7
Product Name P7 Traditional/CW Shorty™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
SeaBat 8160 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 50 kHz
Power Capability 350 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
CM275LHW Wide-beam Chirp-ready Cavity Mount - CM275LHW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 250 kHz
Power Capability 1000 watts
View Details