Airmar Technology Corporation P66-DST TRIDUCER® Multisensor Frequency Transom Mount P66S

Description
600 W The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for accurate high-speed readings and clear display images. It is Airmar’s best TRIDUCER transom mount for boats up to 8 m (25') long. Features Depth, speed, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics
Datasheet
Description
600 W The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for accurate high-speed readings and clear display images. It is Airmar’s best TRIDUCER transom mount for boats up to 8 m (25') long. Features Depth, speed, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P66-DST TRIDUCER® Multisensor Frequency Transom Mount - P66S - Airmar Technology Corporation
Milford, NH, United States
P66-DST TRIDUCER® Multisensor Frequency Transom Mount
P66S
P66-DST TRIDUCER® Multisensor Frequency Transom Mount P66S
600 W The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for accurate high-speed readings and clear display images. It is Airmar’s best TRIDUCER transom mount for boats up to 8 m (25') long. Features Depth, speed, and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Recessed water-flow channel protects paddlewheel from obstructions Plastic release bracket protects sensor from frontal impact Sensor can be removed from bracket without tools for easy service or storage Chemical and impact-resistant plastic housing Options Smart™ Sensor version (P66S) featuring embedded microelectronics

600 W

The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for accurate high-speed readings and clear display images. It is Airmar’s best TRIDUCER transom mount for boats up to 8 m (25') long.

Features


  • Depth, speed, and fast-response water-temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Recessed water-flow channel protects paddlewheel from obstructions
  • Plastic release bracket protects sensor from frontal impact
  • Sensor can be removed from bracket without tools for easy service or storage
  • Chemical and impact-resistant plastic housing

Options

  • Smart™ Sensor version (P66S) featuring embedded microelectronics
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P66S
Product Name P66-DST TRIDUCER® Multisensor Frequency Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2046 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Transmit Sensitivity 163 dB re µPa/V
View Details
B75H Chirp-ready Tilted Element Thru-hull - B75H - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 600 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details