Airmar Technology Corporation ARK41 Airducer® Ultrasonic Transducer 39-046-0-01

Description
The ultrasonic ARK41 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK40 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet
Description
The ultrasonic ARK41 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK40 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK41 Airducer® Ultrasonic Transducer - 39-046-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK41 Airducer® Ultrasonic Transducer
39-046-0-01
ARK41 Airducer® Ultrasonic Transducer 39-046-0-01
The ultrasonic ARK41 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK40 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Transducer assembly available with variable cable lengths

The ultrasonic ARK41 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK40 includes standard internal shielding, and it can accommodate transceiver and signal processing electronics. It operates at 41 kHz and its sensing range is 30 cm to 20 m.

Features


  • Beamwidth: 14° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-046-0-01
Product Name ARK41 Airducer® Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details
1 MHz 17mm Ultrasonic Transducer - 38-064-1-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 1000 kHz
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details