Airmar Technology Corporation P39 Smart™ TRIDUCER® Multisensor/CW Transom Mount P39

Description
60/100 W* The P39 is our mid-size, transom-mount, TRIDUCER® Multisensor, combining depth, speed, and temperature functions in a single housing. Its hydrodynamic shape features a rounded nose which reduces the turbulence under the transducer’s acoustic face for accurate high-speed depth readings. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth, speed, and temperature data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000® protocol. Features Depth, speed, and fast-response water-temperature sensing * 60 W of power for NMEA 0183, and 100 W for NMEA 2000 protocol 235 kHz frequency prevents mutual interference with other echo sounders on the vessel Recessed water-flow channel protects paddlewheel Plastic housing with release bracket protects sensor from frontal impact Analog version available NMEA 2000 certified or NMEA 0183 cable
Datasheet
Description
60/100 W* The P39 is our mid-size, transom-mount, TRIDUCER® Multisensor, combining depth, speed, and temperature functions in a single housing. Its hydrodynamic shape features a rounded nose which reduces the turbulence under the transducer’s acoustic face for accurate high-speed depth readings. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth, speed, and temperature data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000® protocol. Features Depth, speed, and fast-response water-temperature sensing * 60 W of power for NMEA 0183, and 100 W for NMEA 2000 protocol 235 kHz frequency prevents mutual interference with other echo sounders on the vessel Recessed water-flow channel protects paddlewheel Plastic housing with release bracket protects sensor from frontal impact Analog version available NMEA 2000 certified or NMEA 0183 cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P39 Smart™ TRIDUCER® Multisensor/CW Transom Mount - P39 - Airmar Technology Corporation
Milford, NH, United States
P39 Smart™ TRIDUCER® Multisensor/CW Transom Mount
P39
P39 Smart™ TRIDUCER® Multisensor/CW Transom Mount P39
60/100 W* The P39 is our mid-size, transom-mount, TRIDUCER® Multisensor, combining depth, speed, and temperature functions in a single housing. Its hydrodynamic shape features a rounded nose which reduces the turbulence under the transducer’s acoustic face for accurate high-speed depth readings. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth, speed, and temperature data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000® protocol. Features Depth, speed, and fast-response water-temperature sensing * 60 W of power for NMEA 0183, and 100 W for NMEA 2000 protocol 235 kHz frequency prevents mutual interference with other echo sounders on the vessel Recessed water-flow channel protects paddlewheel Plastic housing with release bracket protects sensor from frontal impact Analog version available NMEA 2000 certified or NMEA 0183 cable

60/100 W*

The P39 is our mid-size, transom-mount, TRIDUCER® Multisensor, combining depth, speed, and temperature functions in a single housing. Its hydrodynamic shape features a rounded nose which reduces the turbulence under the transducer’s acoustic face for accurate high-speed depth readings.

Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signal from the depth transducer is processed right inside the sensor itself. All that is needed to receive depth, speed, and temperature data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000® protocol.

Features


  • Depth, speed, and fast-response water-temperature sensing
  • * 60 W of power for NMEA 0183, and 100 W for NMEA 2000 protocol
  • 235 kHz frequency prevents mutual interference with other echo sounders on the vessel
  • Recessed water-flow channel protects paddlewheel
  • Plastic housing with release bracket protects sensor from frontal impact
  • Analog version available
  • NMEA 2000 certified or NMEA 0183 cable
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P39
Product Name P39 Smart™ TRIDUCER® Multisensor/CW Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 300 watts
View Details
SS549 Survey Transducer - SS549 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
Power Capability 3000 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details