Airmar Technology Corporation ARK50-THD Airducer® Transducer 39-094-0-01

Description
The ARK50-THD delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK50-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK50-THD operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—2” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet
Description
The ARK50-THD delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK50-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK50-THD operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—2” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK50-THD Airducer® Transducer - 39-094-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK50-THD Airducer® Transducer
39-094-0-01
ARK50-THD Airducer® Transducer 39-094-0-01
The ARK50-THD delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK50-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK50-THD operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—2” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths

The ARK50-THD delivers unparalleled ultrasonic sensing performance with level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for chemically aggressive environments. The ARK50-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK50-THD operates at 50 kHz and its sensing range is 30 cm to 15 m.

Features


  • Beamwidth: 10° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Nut—2” BSP thread
  • 12 mm extension sleeve
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-094-0-01
Product Name ARK50-THD Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SeaBat 7150 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 24 kHz
Maximum Operational Depth 15000 m (49213 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 75 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details