Airmar Technology Corporation M285HW Chirp-ready In-hull M285HW

Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready M285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The M285HW includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Recommended for use on planing and displacement hulls Plastic transducer and mounting base Also available as transom (TM185HW), thru-hull with fairing (B285HW), and thru-hull Tilted™ Element (B175HW)(SS175HW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready M285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The M285HW includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Recommended for use on planing and displacement hulls Plastic transducer and mounting base Also available as transom (TM185HW), thru-hull with fairing (B285HW), and thru-hull Tilted™ Element (B175HW)(SS175HW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M285HW Chirp-ready In-hull - M285HW - Airmar Technology Corporation
Milford, NH, United States
M285HW Chirp-ready In-hull
M285HW
M285HW Chirp-ready In-hull M285HW
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready M285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500'). The M285HW includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull. Features Depth only 1 kW of power High frequency: 150 to 250 kHz Constant 25° beamwidth Maximum depth of 152 m (500') 100 kHz of total bandwidth from one transducer Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth Recommended for use on planing and displacement hulls Plastic transducer and mounting base Also available as transom (TM185HW), thru-hull with fairing (B285HW), and thru-hull Tilted™ Element (B175HW)(SS175HW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique wide-beam, high-frequency, Chirp-ready M285HW. The high-frequency band operates across a range of 150 to 250 kHz and has a fixed 25° beam for all frequencies. The high-frequency band delivers superior shallow-water performance, bottom detail, and fish-target separation. The constantly wide beam provides twice the coverage for detecting fish in the upper-water column and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage are essential down to 152 m (500').

The M285HW includes a plastic mounting base which is aligned to the centerline and secured inside the hull. Then it is filled with non-toxic antifreeze. The transducer is inserted into the base and adjusted for the proper deadrise offset, ensuring the beam is shooting straight down for maximum echo returns. The eco-friendly coolant is the best medium to transmit through solid fiberglass and into the surrounding water. The major benefit of an in-hull transducer is no protruding features on the exterior of the hull, making it the perfect choice for trailered or lifted boats. Designed for smaller boats up to 11 m (36') with a solid-fiberglass hull.

Features


  • Depth only
  • 1 kW of power
  • High frequency: 150 to 250 kHz
    • Constant 25° beamwidth
    • Maximum depth of 152 m (500')
  • 100 kHz of total bandwidth from one transducer
  • Covers popular fishing frequency of 200 kHz plus everything else in the bandwidth
  • Recommended for use on planing and displacement hulls
  • Plastic transducer and mounting base
  • Also available as transom (TM185HW), thru-hull with fairing (B285HW), and thru-hull Tilted™ Element (B175HW)(SS175HW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M285HW
Product Name M285HW Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 75 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2122 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details