Airmar Technology Corporation M265LH Chirp-ready In-hull M265LH

Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The M265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s M265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, bandwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Plastic transducer housing and mounting tank Also available as transom (TM265LH), thru-hull (B265LH), pocket (PM265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The M265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s M265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, bandwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Plastic transducer housing and mounting tank Also available as transom (TM265LH), thru-hull (B265LH), pocket (PM265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M265LH Chirp-ready In-hull - M265LH - Airmar Technology Corporation
Milford, NH, United States
M265LH Chirp-ready In-hull
M265LH
M265LH Chirp-ready In-hull M265LH
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The M265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s M265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, bandwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats. Features Depth only 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Plastic transducer housing and mounting tank Also available as transom (TM265LH), thru-hull (B265LH), pocket (PM265LH), and cavity/welded-tank (CM265LH) mounts Patented Xducer ID® technology

1 kW

We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The M265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths.
Airmar’s M265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, bandwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure.

The transducer is installed in the included tank which is cut to the boat’s deadrise angle and affixed inside the hull. When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M265LH is a popular choice for customers not wanting to drill a hole in their hull and for trailered or lifted boats.

Features


  • Depth only
  • 1 kW of power for great deep-water performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
    • Maximum depth of 304 m (1000')
  • 103 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Plastic transducer housing and mounting tank
  • Also available as transom (TM265LH), thru-hull (B265LH), pocket (PM265LH), and cavity/welded-tank (CM265LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M265LH
Product Name M265LH Chirp-ready In-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Multibeam Echosounder - SeaBat 8101 - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 240 kHz
Power Capability 100 watts
View Details
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 41 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details