Airmar Technology Corporation B175H Chirp-ready Tilted Element Thru-hull B175H

Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band delivers a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. Transmitting across 130 to 210 kHz, the B175H has up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing yields good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175H) for use in all hull materials Patented Xducer ID® technology
Datasheet
Description
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band delivers a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. Transmitting across 130 to 210 kHz, the B175H has up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing yields good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175H) for use in all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B175H Chirp-ready Tilted Element Thru-hull - B175H - Airmar Technology Corporation
Milford, NH, United States
B175H Chirp-ready Tilted Element Thru-hull
B175H
B175H Chirp-ready Tilted Element Thru-hull B175H
1 kW Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band delivers a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. Transmitting across 130 to 210 kHz, the B175H has up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer. The B175H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 304 m (1000') High frequency: 130 to 210 kHz 10° to 6° beamwidth 80 kHz of total bandwidth from one transducer High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation Low-profile, thru-hull housing yields good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175H) for use in all hull materials Patented Xducer ID® technology

1 kW

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. The high-frequency band delivers a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. High frequency also shows amazing target separation on baitfish and schooling gamefish. Transmitting across 130 to 210 kHz, the B175H has up to 80 kHz of total bandwidth in just one installation for superior shallow-water performance and bottom detail.

Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise. It orients the ceramic element horizontally to ensure maximum echo returns to the transducer.

The B175H is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power with a maximum depth of 304 m (1000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
  • 80 kHz of total bandwidth from one transducer
  • High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation
  • Low-profile, thru-hull housing yields good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available in a stainless steel housing (SS175H) for use in all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B175H
Product Name B175H Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 1000 watts
Maximum Operational Depth 305 m (1000 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC1010 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 11 to 13 kHz
Resonance Frequency 12 kHz
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
CM265LM Chirp-ready Cavity Mount - CM265LM - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to ? kHz
Power Capability 1000 watts
View Details