Airmar Technology Corporation M195 EchoRange+™ Smart® Sensor - 30/200 kHz Portable Survey with Developer Envelope M195ER+

Description
With Echo Envelope Developer Option. Exclusive to OEM’s. Available for purchase only through Airmar USA. Airmar’s Smart sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS-422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and fast-response water-temperature sensing 30 and 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output protocol Echo-envelope time-series data output via RS-485 Sealcast™, seamless, urethane housing for long life underwater M195 housing design offers flexibility mounting Portable mount for pole installation Transom mount (with optional bracket) Hull mount (either inside or outside the hull) Airmar's Smart™ Sensor technology
Datasheet
Description
With Echo Envelope Developer Option. Exclusive to OEM’s. Available for purchase only through Airmar USA. Airmar’s Smart sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS-422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and fast-response water-temperature sensing 30 and 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output protocol Echo-envelope time-series data output via RS-485 Sealcast™, seamless, urethane housing for long life underwater M195 housing design offers flexibility mounting Portable mount for pole installation Transom mount (with optional bracket) Hull mount (either inside or outside the hull) Airmar's Smart™ Sensor technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M195 EchoRange+™ Smart® Sensor - 30/200 kHz Portable Survey with Developer Envelope - M195ER+ - Airmar Technology Corporation
Milford, NH, United States
M195 EchoRange+™ Smart® Sensor - 30/200 kHz Portable Survey with Developer Envelope
M195ER+
M195 EchoRange+™ Smart® Sensor - 30/200 kHz Portable Survey with Developer Envelope M195ER+
With Echo Envelope Developer Option. Exclusive to OEM’s. Available for purchase only through Airmar USA. Airmar’s Smart sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS-422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed. Features Depth and fast-response water-temperature sensing 30 and 200 kHz frequency Embedded transceivers Digital signal processing NMEA 0183* data-output protocol Echo-envelope time-series data output via RS-485 Sealcast™, seamless, urethane housing for long life underwater M195 housing design offers flexibility mounting Portable mount for pole installation Transom mount (with optional bracket) Hull mount (either inside or outside the hull) Airmar's Smart™ Sensor technology

With Echo Envelope Developer Option. Exclusive to OEM’s. Available for purchase only through Airmar USA.

Airmar’s Smart sensors feature embedded microelectronics that process depth and temperature inside the sensor that can be instantly displayed on any device that accepts NMEA data. EchoRange technology transfers NMEA 0183 data in real time to a computer via the RS-422 standard. In addition to the bi-directional NMEA 0183 interface, a secondary transmit only interface with a proprietary protocol using RS485 is available to OEMs. The user can obtain detailed echo envelope data which may be displayed as an analog waveform. The echo envelope is a 900-point time-series of the echo amplitude. By analyzing the shape of the echo envelope, information indicative of the seafloor type is revealed.

Features


  • Depth and fast-response water-temperature sensing
  • 30 and 200 kHz frequency
  • Embedded transceivers
  • Digital signal processing
  • NMEA 0183* data-output protocol
  • Echo-envelope time-series data output via RS-485
  • Sealcast™, seamless, urethane housing for long life underwater
  • M195 housing design offers flexibility mounting
    • Portable mount for pole installation
    • Transom mount (with optional bracket)
    • Hull mount (either inside or outside the hull)
  • Airmar's Smart™ Sensor technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number M195ER+
Product Name M195 EchoRange+™ Smart® Sensor - 30/200 kHz Portable Survey with Developer Envelope
Application Bridge scour inspection systems, Portable hydrographic survey, Dredging, Autonomous Surface Drones, Hydrodrones
Unlock Full Specs
to access all available technical data

Similar Products

Standard Angle Beam Transducer - A405S-SB - Evident Scientific
Specs
Transducer Style Angle Beam
View Details
ATK200 Airducer® Transducer - 39-038-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Automation control; Proximity sensing; Obstacle avoidance; Flow monitoring
Beam Angle 10 degrees
Measurement Range 100 to 3000 mm (3.94 to 118 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - ST-H - Siemens Process Instrumentation
Specs
Application Chemical storage, liquid tanks
Measurement Range 305 to 10058 mm (12 to 396 inch)
View Details
Air Bubble/Liquid Level FreeEntry Sensor - BDF/BDP - Introtek International
Specs
Application Medical; Air-In-Line, Air Bubble & Level Detector
Transducer Style Contact
View Details