Airmar Technology Corporation ART15 Airducer® Transducer ART15-NC

Description
The ART15 delivers unparalleled long-range ultrasonic sensing performance with level and distance measurement applications. With a sensing range of 1 m to 60 m, the ART15 is a cost-effective alternative to radar technology when longer distance sensing is required. The ART15 includes a built-in thermistor for ambient temperature and operates at 15 kHz. Features Beamwidth: 6° ±2° at -3 dB IP68 rated Built-in thermistor Options Cable length can be customized Available without thermistor
Datasheet
Description
The ART15 delivers unparalleled long-range ultrasonic sensing performance with level and distance measurement applications. With a sensing range of 1 m to 60 m, the ART15 is a cost-effective alternative to radar technology when longer distance sensing is required. The ART15 includes a built-in thermistor for ambient temperature and operates at 15 kHz. Features Beamwidth: 6° ±2° at -3 dB IP68 rated Built-in thermistor Options Cable length can be customized Available without thermistor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ART15 Airducer® Transducer - ART15-NC - Airmar Technology Corporation
Milford, NH, United States
ART15 Airducer® Transducer
ART15-NC
ART15 Airducer® Transducer ART15-NC
The ART15 delivers unparalleled long-range ultrasonic sensing performance with level and distance measurement applications. With a sensing range of 1 m to 60 m, the ART15 is a cost-effective alternative to radar technology when longer distance sensing is required. The ART15 includes a built-in thermistor for ambient temperature and operates at 15 kHz. Features Beamwidth: 6° ±2° at -3 dB IP68 rated Built-in thermistor Options Cable length can be customized Available without thermistor

The ART15 delivers unparalleled long-range ultrasonic sensing performance with level and distance measurement applications. With a sensing range of 1 m to 60 m, the ART15 is a cost-effective alternative to radar technology when longer distance sensing is required. The ART15 includes a built-in thermistor for ambient temperature and operates at 15 kHz.

Features


  • Beamwidth: 6° ±2° at -3 dB
  • IP68 rated
  • Built-in thermistor

Options

  • Cable length can be customized
  • Available without thermistor
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number ART15-NC
Product Name ART15 Airducer® Transducer
Application Distance, Level
Unlock Full Specs
to access all available technical data

Similar Products

Atlas European Standard Transducer - AM4R-8X9-45 - Evident Scientific
Specs
Transducer Style Angle Beam
Beam Angle 45 degrees
View Details
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Open Channel Flow; Proximity; Obstacle avoidance; Robotics
Beam Angle 12 degrees
Measurement Range 300 to 15000 mm (11.81 to 591 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - ST-H - Siemens Process Instrumentation
Specs
Application Chemical storage, liquid tanks
Measurement Range 305 to 10058 mm (12 to 396 inch)
View Details
Air Bubble/Liquid Level FreeEntry Sensor - BDF/BDP - Introtek International
Specs
Application Medical; Air-In-Line, Air Bubble & Level Detector
Transducer Style Contact
View Details