Airmar Technology Corporation M190-12 kHz Survey Transducer M190-12

Description
M190 features a large, low-frequency, narrow-beam array for excellent deep-water performance. The 12 kHz model can be used for sub-bottom profiling. Features Highly efficient, low-ringing array for exceptional bottom detail Matching transformer provides pure resistive load Stuffing tube available to form a watertight conduit for cable routing Housing has six threaded mounting points Can be adapted for use as a portable mount SEALCAST™, seamless, urethane housing with internal, stainless-steel, chassis resists damage when impacted Options Impedance to customer’s specifications using matching transformer Bulkhead connector to customer specifications Also available with 24 kHz, 28 kHz, or 33 kHz array
Datasheet
Description
M190 features a large, low-frequency, narrow-beam array for excellent deep-water performance. The 12 kHz model can be used for sub-bottom profiling. Features Highly efficient, low-ringing array for exceptional bottom detail Matching transformer provides pure resistive load Stuffing tube available to form a watertight conduit for cable routing Housing has six threaded mounting points Can be adapted for use as a portable mount SEALCAST™, seamless, urethane housing with internal, stainless-steel, chassis resists damage when impacted Options Impedance to customer’s specifications using matching transformer Bulkhead connector to customer specifications Also available with 24 kHz, 28 kHz, or 33 kHz array
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M190-12 kHz Survey Transducer - M190-12 - Airmar Technology Corporation
Milford, NH, United States
M190-12 kHz Survey Transducer
M190-12
M190-12 kHz Survey Transducer M190-12
M190 features a large, low-frequency, narrow-beam array for excellent deep-water performance. The 12 kHz model can be used for sub-bottom profiling. Features Highly efficient, low-ringing array for exceptional bottom detail Matching transformer provides pure resistive load Stuffing tube available to form a watertight conduit for cable routing Housing has six threaded mounting points Can be adapted for use as a portable mount SEALCAST™, seamless, urethane housing with internal, stainless-steel, chassis resists damage when impacted Options Impedance to customer’s specifications using matching transformer Bulkhead connector to customer specifications Also available with 24 kHz, 28 kHz, or 33 kHz array

M190 features a large, low-frequency, narrow-beam array for excellent deep-water performance. The 12 kHz model can be used for sub-bottom profiling.

Features


  • Highly efficient, low-ringing array for exceptional bottom detail
  • Matching transformer provides pure resistive load
  • Stuffing tube available to form a watertight conduit for cable routing
  • Housing has six threaded mounting points
  • Can be adapted for use as a portable mount
  • SEALCAST™, seamless, urethane housing with internal, stainless-steel, chassis resists damage when impacted

Options

  • Impedance to customer’s specifications using matching transformer
  • Bulkhead connector to customer specifications
  • Also available with 24 kHz, 28 kHz, or 33 kHz array
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M190-12
Product Name M190-12 kHz Survey Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
AR50 Airducer® Transducer - 39-027-0-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details