Airmar Technology Corporation AT200 Airducer® Transducer 39-007-1-01

Description
The AT200 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT200 operates at 200 kHz and its sensing range is 10 cm to 3 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated
Datasheet
Description
The AT200 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT200 operates at 200 kHz and its sensing range is 10 cm to 3 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT200 Airducer® Transducer - 39-007-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT200 Airducer® Transducer
39-007-1-01
AT200 Airducer® Transducer 39-007-1-01
The AT200 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT200 operates at 200 kHz and its sensing range is 10 cm to 3 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated

The AT200 delivers unparalleled ultrasonic sensing performance with level, flow, distance, proximity and object detection measurement applications. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT200 operates at 200 kHz and its sensing range is 10 cm to 3 m.

Features


  • Beamwidth: 12° ±2° at -3 dB
  • IP68 rated
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-007-1-01
Product Name AT200 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC1037 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8.5 to 10.5 kHz
Resonance Frequency 8 kHz
View Details
SS60 Traditional/CW Tilted Element™ Thru-hull - SS60 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details