Airmar Technology Corporation M157 Trawl Monitor M157

Description
The mid-size M157 features low-frequency, wide-beam elements for precise measurement of trawl-net openings and distance to the bottom. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. Features Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances
Datasheet
Description
The mid-size M157 features low-frequency, wide-beam elements for precise measurement of trawl-net openings and distance to the bottom. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. Features Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M157 Trawl Monitor - M157 - Airmar Technology Corporation
Milford, NH, United States
M157 Trawl Monitor
M157
M157 Trawl Monitor M157
The mid-size M157 features low-frequency, wide-beam elements for precise measurement of trawl-net openings and distance to the bottom. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector. Features Transducer is pressure rated to 600 m (2000') Easy-to-mount in flooded pod Stainless-steel, internal chassis SEALCAST™, seamless, urethane housing for long life underwater Options Coupling transformer for interface to catch monitor Bulkhead connector on transducer No underwater connector Other frequencies and impedances

The mid-size M157 features low-frequency, wide-beam elements for precise measurement of trawl-net openings and distance to the bottom. Connection to the trawl cable is easy with the included MacArtney SUBCONN® underwater connector.

Features


  • Transducer is pressure rated to 600 m (2000')
  • Easy-to-mount in flooded pod
  • Stainless-steel, internal chassis
  • SEALCAST™, seamless, urethane housing for long life underwater

Options

  • Coupling transformer for interface to catch monitor
  • Bulkhead connector on transducer
  • No underwater connector
  • Other frequencies and impedances
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number M157
Product Name M157 Trawl Monitor
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2003 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
ARK30 Airducer® Ultrasonic Transducer - 39-047-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details