Airmar Technology Corporation ATK50 Airducer® Transducer 39-062-1-01

Description
The ultrasonic ARK50 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation
Datasheet
Description
The ultrasonic ARK50 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATK50 Airducer® Transducer - 39-062-1-01 - Airmar Technology Corporation
Milford, NH, United States
ATK50 Airducer® Transducer
39-062-1-01
ATK50 Airducer® Transducer 39-062-1-01
The ultrasonic ARK50 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK50 operates at 50 kHz and its sensing range is 30 cm to 15 m. Features Beamwidth: 10° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation

The ultrasonic ARK50 brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ATK50 operates at 50 kHz and its sensing range is 30 cm to 15 m.

Features


  • Beamwidth: 10° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-062-1-01
Product Name ATK50 Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

P8 Traditional/CW Shorty™ Thru-hull - P8 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2144 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details
Seabed Penetrating Very Low Freqency Ceramic Tranducers - JH 200, JH 250, JH 500 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 0.1500 to 2 kHz
Power Capability 2000 watts
View Details