Airmar Technology Corporation CM510L Chirp-Ready Cavity Mount Transducer CM510L

Description
The CM510L is a 3 kW Transducer with low frequency (25 to 50 kHz) Chirp capabilities. This Transducer is perfect for commercial fishing applications where bottom discrimination and target resolution of bottom-fish species are critical to success. The CM510L delivers versatility to have one Transducer for deep bottom longlining and still be able to have better performance for upper water column species like tuna. The bandwidth includes the popular 28 kHz, 38 kHz and 50 kHz plus every other frequency in the bandwidth. The CM510L provides better performance and higher acoustic efficiency than existing products on the market. Features Depth only 3 kW Maximum depth to 3,048 m (10,000') Low frequency: 25 to 50 kHz Beamwidths: 28 kHz — 10° (fore-aft ) X 17° (port-starboard) 38 kHz — 8° (fore-aft ) X 16° (port-starboard) 50 kHz — 7° (fore-aft ) X 14° (port-starboard) Operates in Chirp mode or on discrete frequencies Covers popular fishing frequencies of 28, 38 and 50 kHz plus everything else in the bandwidth Epoxy housing designed for custom wet-box external mounting or pocket mounting Exclusive Xducer ID® technology
Datasheet
Description
The CM510L is a 3 kW Transducer with low frequency (25 to 50 kHz) Chirp capabilities. This Transducer is perfect for commercial fishing applications where bottom discrimination and target resolution of bottom-fish species are critical to success. The CM510L delivers versatility to have one Transducer for deep bottom longlining and still be able to have better performance for upper water column species like tuna. The bandwidth includes the popular 28 kHz, 38 kHz and 50 kHz plus every other frequency in the bandwidth. The CM510L provides better performance and higher acoustic efficiency than existing products on the market. Features Depth only 3 kW Maximum depth to 3,048 m (10,000') Low frequency: 25 to 50 kHz Beamwidths: 28 kHz — 10° (fore-aft ) X 17° (port-starboard) 38 kHz — 8° (fore-aft ) X 16° (port-starboard) 50 kHz — 7° (fore-aft ) X 14° (port-starboard) Operates in Chirp mode or on discrete frequencies Covers popular fishing frequencies of 28, 38 and 50 kHz plus everything else in the bandwidth Epoxy housing designed for custom wet-box external mounting or pocket mounting Exclusive Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CM510L Chirp-Ready Cavity Mount Transducer - CM510L - Airmar Technology Corporation
Milford, NH, United States
CM510L Chirp-Ready Cavity Mount Transducer
CM510L
CM510L Chirp-Ready Cavity Mount Transducer CM510L
The CM510L is a 3 kW Transducer with low frequency (25 to 50 kHz) Chirp capabilities. This Transducer is perfect for commercial fishing applications where bottom discrimination and target resolution of bottom-fish species are critical to success. The CM510L delivers versatility to have one Transducer for deep bottom longlining and still be able to have better performance for upper water column species like tuna. The bandwidth includes the popular 28 kHz, 38 kHz and 50 kHz plus every other frequency in the bandwidth. The CM510L provides better performance and higher acoustic efficiency than existing products on the market. Features Depth only 3 kW Maximum depth to 3,048 m (10,000') Low frequency: 25 to 50 kHz Beamwidths: 28 kHz — 10° (fore-aft ) X 17° (port-starboard) 38 kHz — 8° (fore-aft ) X 16° (port-starboard) 50 kHz — 7° (fore-aft ) X 14° (port-starboard) Operates in Chirp mode or on discrete frequencies Covers popular fishing frequencies of 28, 38 and 50 kHz plus everything else in the bandwidth Epoxy housing designed for custom wet-box external mounting or pocket mounting Exclusive Xducer ID® technology

The CM510L is a 3 kW Transducer with low frequency (25 to 50 kHz) Chirp capabilities. This Transducer is perfect for commercial fishing applications where bottom discrimination and target resolution of bottom-fish species are critical to success. The CM510L delivers versatility to have one Transducer for deep bottom longlining and still be able to have better performance for upper water column species like tuna. The bandwidth includes the popular 28 kHz, 38 kHz and 50 kHz plus every other frequency in the bandwidth. The CM510L provides better performance and higher acoustic efficiency than existing products on the market.

Features


  • Depth only
  • 3 kW
  • Maximum depth to 3,048 m (10,000')
  • Low frequency: 25 to 50 kHz
  • Beamwidths:
    • 28 kHz — 10° (fore-aft ) X 17° (port-starboard)
    • 38 kHz — 8° (fore-aft ) X 16° (port-starboard)
    • 50 kHz — 7° (fore-aft ) X 14° (port-starboard)
  • Operates in Chirp mode or on discrete frequencies
  • Covers popular fishing frequencies of 28, 38 and 50 kHz plus everything else in the bandwidth
  • Epoxy housing designed for custom wet-box external mounting or pocket mounting
  • Exclusive Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number CM510L
Product Name CM510L Chirp-Ready Cavity Mount Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Atlas European Standard Transducer - AM4R-8X9-60 - Evident Scientific
Specs
Transducer Style Angle Beam
Beam Angle 60 degrees
View Details
ARK75-THD Airducer® Transducer - 39-115-0-01 - Airmar Technology Corporation
Specs
Application Level measurement; Food and beverage processing; Flow monitoring
Beam Angle 14 degrees
Measurement Range 200 to 10000 mm (7.87 to 394 inch)
View Details
Ultrasonic Assembled Sensor/ AK2 - TK0152 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Application Parking system, reversing detection system, blind spot information system, distance detection, obstacle avoidance system
View Details
Ultrasonic Air Transducers - TR-2436 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Immersible
View Details