Airmar Technology Corporation ARK75-THD Airducer® Transducer 39-115-0-01

Description
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads
Datasheet
Description
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK75-THD Airducer® Transducer - 39-115-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK75-THD Airducer® Transducer
39-115-0-01
ARK75-THD Airducer® Transducer 39-115-0-01
ARK75-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCP standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors temperature compensation 12 mm extension sleeve Mounting caps available in BSP, NPT, or M32 threads

ARK75-THD Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing
  • Flow monitoring

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Threaded design allows for installation in various applications
  • Standard internal shielding
  • 8 mm M3 PCP standoffs

Options

  • Nut—1.5" BSP thread
  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors temperature compensation
  • 12 mm extension sleeve
  • Mounting caps available in BSP, NPT, or M32 threads
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-115-0-01
Product Name ARK75-THD Airducer® Transducer
Application Level measurement; Food and beverage processing; Flow monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Contact Transducer - V102-RM - Evident Scientific
Specs
Application General Purpose
Transducer Style Contact
View Details
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Open Channel Flow; Proximity; Obstacle avoidance; Robotics
Beam Angle 12 degrees
Measurement Range 300 to 15000 mm (11.81 to 591 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - Echomax XRS - Siemens Process Instrumentation
Specs
Application Wet wells, flumes, weirs, filter beds
Measurement Range 305 to 29870 mm (12 to 1176 inch)
View Details
Air Bubble/Liquid Level Sensor - AD8/AD9/ADU - Introtek International
Specs
Application Medical; Air-In-Line, Air Bubble Detector
Transducer Style Contact
View Details