Airmar Technology Corporation P19 Traditional/CW Tilted Element™ Thru-hull P19

Description
250 W Within Airmar’s entry-level P19 is a single, tilted, 200 kHz, element. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise and orients the ceramic element horizontally to ensure maximum echo returns to the transducer. All versions have a nearly flush housing which minimizes drag with only 5 mm (3/16") extending outside of the hull. The P19 is available in three Tilted Element models: Fixed 20° tilted versions for 16 to 24° hull deadrise angles Fixed 12° tilted versions for 8 to 15° hull deadrise angles Fixed 0° tilted versions for 0 to 7° hull deadrise angles Features Depth only or depth and fast-response water-temperature sensing 250 W of power for depth performance to 206 m (700') 200 kHz frequency with a 14° beamwidth Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing extends only 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Bronze housing (B17) available for installation in a fiberglass or wood hull
Datasheet
Description
250 W Within Airmar’s entry-level P19 is a single, tilted, 200 kHz, element. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise and orients the ceramic element horizontally to ensure maximum echo returns to the transducer. All versions have a nearly flush housing which minimizes drag with only 5 mm (3/16") extending outside of the hull. The P19 is available in three Tilted Element models: Fixed 20° tilted versions for 16 to 24° hull deadrise angles Fixed 12° tilted versions for 8 to 15° hull deadrise angles Fixed 0° tilted versions for 0 to 7° hull deadrise angles Features Depth only or depth and fast-response water-temperature sensing 250 W of power for depth performance to 206 m (700') 200 kHz frequency with a 14° beamwidth Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing extends only 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Bronze housing (B17) available for installation in a fiberglass or wood hull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P19 Traditional/CW Tilted Element™ Thru-hull - P19 - Airmar Technology Corporation
Milford, NH, United States
P19 Traditional/CW Tilted Element™ Thru-hull
P19
P19 Traditional/CW Tilted Element™ Thru-hull P19
250 W Within Airmar’s entry-level P19 is a single, tilted, 200 kHz, element. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise and orients the ceramic element horizontally to ensure maximum echo returns to the transducer. All versions have a nearly flush housing which minimizes drag with only 5 mm (3/16") extending outside of the hull. The P19 is available in three Tilted Element models: Fixed 20° tilted versions for 16 to 24° hull deadrise angles Fixed 12° tilted versions for 8 to 15° hull deadrise angles Fixed 0° tilted versions for 0 to 7° hull deadrise angles Features Depth only or depth and fast-response water-temperature sensing 250 W of power for depth performance to 206 m (700') 200 kHz frequency with a 14° beamwidth Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile housing extends only 5 mm (3/16") below the hull Plastic housing is ABYC H-27 compliant Bronze housing (B17) available for installation in a fiberglass or wood hull

250 W

Within Airmar’s entry-level P19 is a single, tilted, 200 kHz, element. Tilted Element™ transducers have the element fixed at a 20°, 12°, or 0° angle within the housing. Because the transducer is installed almost flush to the hull, the tilt corrects for the hull deadrise and orients the ceramic element horizontally to ensure maximum echo returns to the transducer. All versions have a nearly flush housing which minimizes drag with only 5 mm (3/16") extending outside of the hull.

The P19 is available in three Tilted Element models:

  • Fixed 20° tilted versions for 16 to 24° hull deadrise angles
  • Fixed 12° tilted versions for 8 to 15° hull deadrise angles
  • Fixed 0° tilted versions for 0 to 7° hull deadrise angles

Features


  • Depth only or depth and fast-response water-temperature sensing
  • 250 W of power for depth performance to 206 m (700')
  • 200 kHz frequency with a 14° beamwidth
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Included rubber washer allows tightening of the hull nut to irregular hull surfaces
  • Low-profile housing extends only 5 mm (3/16") below the hull
  • Plastic housing is ABYC H-27 compliant
  • Bronze housing (B17) available for installation in a fiberglass or wood hull
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number P19
Product Name P19 Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC3029 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 500 kHz
Transmit Sensitivity 164 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
AT200 Airducer® Transducer - 39-007-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details