Airmar Technology Corporation B785M Chirp-ready Thru-hull B785M

Description
600 W The B785M is an economical, Chirp-ready transducer designed for offshore fishing and freshwater anglers. Operating at a frequency range of 80 to 130 kHz, this transducer reveals fish in shallow, murky waters at medium depths up to 274 m (900') along with ultra-clear target resolution. A thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Medium frequency provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation Recommended for use on planing or displacement hull Bronze housing with High-performance Fairing for optimal performance at higher speeds Also available in a low-profile, thru-hull (B75M) mount Patented Xducer ID® technology
Datasheet
Description
600 W The B785M is an economical, Chirp-ready transducer designed for offshore fishing and freshwater anglers. Operating at a frequency range of 80 to 130 kHz, this transducer reveals fish in shallow, murky waters at medium depths up to 274 m (900') along with ultra-clear target resolution. A thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Medium frequency provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation Recommended for use on planing or displacement hull Bronze housing with High-performance Fairing for optimal performance at higher speeds Also available in a low-profile, thru-hull (B75M) mount Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B785M Chirp-ready Thru-hull - B785M - Airmar Technology Corporation
Milford, NH, United States
B785M Chirp-ready Thru-hull
B785M
B785M Chirp-ready Thru-hull B785M
600 W The B785M is an economical, Chirp-ready transducer designed for offshore fishing and freshwater anglers. Operating at a frequency range of 80 to 130 kHz, this transducer reveals fish in shallow, murky waters at medium depths up to 274 m (900') along with ultra-clear target resolution. A thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 600 W of power Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') 50 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Medium frequency provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation Recommended for use on planing or displacement hull Bronze housing with High-performance Fairing for optimal performance at higher speeds Also available in a low-profile, thru-hull (B75M) mount Patented Xducer ID® technology

600 W

The B785M is an economical, Chirp-ready transducer designed for offshore fishing and freshwater anglers. Operating at a frequency range of 80 to 130 kHz, this transducer reveals fish in shallow, murky waters at medium depths up to 274 m (900') along with ultra-clear target resolution. A thru-hull, Chirp transducer perfectly suited for smaller fishing boats.

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power
  • Medium frequency: 80 to 130 kHz
    • 24° to 16° beamwidth
    • Maximum depth of 274 m (900')
  • 50 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth
  • Medium frequency provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation
  • Recommended for use on planing or displacement hull
  • Bronze housing with High-performance Fairing for optimal performance at higher speeds
  • Also available in a low-profile, thru-hull (B75M) mount
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B785M
Product Name B785M Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 274 m (900 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
SeaBat 8128 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
B258 Traditional/CW Thru-hull - B258 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 671 m (2200 ft)
View Details