Airmar Technology Corporation B765LM Chirp-ready Thru-hull B765LM

Description
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LM gives the performance of the larger transducers but in a compact package. A great combination of low and medium-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, provide excellent depth penetration. Meanwhile the medium frequency range of 80 to 130 kHz excels at detailed bottom structure and tight-holding fish targets in mid-depth. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') * Operates at 600 W 85 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology
Datasheet
Description
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LM gives the performance of the larger transducers but in a compact package. A great combination of low and medium-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, provide excellent depth penetration. Meanwhile the medium frequency range of 80 to 130 kHz excels at detailed bottom structure and tight-holding fish targets in mid-depth. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') * Operates at 600 W 85 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B765LM Chirp-ready Thru-hull - B765LM - Airmar Technology Corporation
Milford, NH, United States
B765LM Chirp-ready Thru-hull
B765LM
B765LM Chirp-ready Thru-hull B765LM
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LM gives the performance of the larger transducers but in a compact package. A great combination of low and medium-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, provide excellent depth penetration. Meanwhile the medium frequency range of 80 to 130 kHz excels at detailed bottom structure and tight-holding fish targets in mid-depth. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Maximum depth of 274 m (900') * Operates at 600 W 85 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology

300 / 600 W*

It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LM gives the performance of the larger transducers but in a compact package. A great combination of low and medium-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, provide excellent depth penetration. Meanwhile the medium frequency range of 80 to 130 kHz excels at detailed bottom structure and tight-holding fish targets in mid-depth.

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • Low frequency: 40 to 75 kHz
    • 32° to 21° beamwidth
    • Maximum depth of 366 m (1200')
    • * Operates at 300 W
  • Medium frequency: 80 to 130 kHz
    • 24° to 16° beamwidth
    • Maximum depth of 274 m (900')
    • * Operates at 600 W
  • 85 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidth
  • All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats
  • Bronze housing with High-performance Fairing for optimal performance at higher speeds
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B765LM
Product Name B765LM Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 300 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
SS60 Traditional/CW Tilted Element™ Thru-hull - SS60 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details