Airmar Technology Corporation B122 Smart™ Sensor Thru-hull B122

Description
100 W The B122 has an extra-long housing designed for use in thick-hulled, wooden boats or vessels with a steep deadrise. The included High-performance Fairing vertically orients the beam for strong return echoes, resulting in optimal performance even at higher speeds. And being a retractable design, the insert can be removed for servicing or storage. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signals from the depth transducer and temperature sensor are processed right inside the housing itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. Features Depth and fast-response water-temperature sensing 100 W of power with a maximum depth of 180 m (590') 235 kHz frequency prevents mutual interference with other echo sounders on the vessel For thick-hulled or steep-deadrise vessel Can install as a low-profile mount with adapter ring Retractable insert in a bronze housing only Available as an analog or digital Smart Sensor that outputs data in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable
Datasheet
Description
100 W The B122 has an extra-long housing designed for use in thick-hulled, wooden boats or vessels with a steep deadrise. The included High-performance Fairing vertically orients the beam for strong return echoes, resulting in optimal performance even at higher speeds. And being a retractable design, the insert can be removed for servicing or storage. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signals from the depth transducer and temperature sensor are processed right inside the housing itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. Features Depth and fast-response water-temperature sensing 100 W of power with a maximum depth of 180 m (590') 235 kHz frequency prevents mutual interference with other echo sounders on the vessel For thick-hulled or steep-deadrise vessel Can install as a low-profile mount with adapter ring Retractable insert in a bronze housing only Available as an analog or digital Smart Sensor that outputs data in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B122 Smart™ Sensor Thru-hull - B122 - Airmar Technology Corporation
Milford, NH, United States
B122 Smart™ Sensor Thru-hull
B122
B122 Smart™ Sensor Thru-hull B122
100 W The B122 has an extra-long housing designed for use in thick-hulled, wooden boats or vessels with a steep deadrise. The included High-performance Fairing vertically orients the beam for strong return echoes, resulting in optimal performance even at higher speeds. And being a retractable design, the insert can be removed for servicing or storage. Airmar's Smart™ Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signals from the depth transducer and temperature sensor are processed right inside the housing itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display. Features Depth and fast-response water-temperature sensing 100 W of power with a maximum depth of 180 m (590') 235 kHz frequency prevents mutual interference with other echo sounders on the vessel For thick-hulled or steep-deadrise vessel Can install as a low-profile mount with adapter ring Retractable insert in a bronze housing only Available as an analog or digital Smart Sensor that outputs data in NMEA 0183 or NMEA 2000 protocol NMEA 2000 certified or NMEA 0183 cable

100 W

The B122 has an extra-long housing designed for use in thick-hulled, wooden boats or vessels with a steep deadrise. The included High-performance Fairing vertically orients the beam for strong return echoes, resulting in optimal performance even at higher speeds. And being a retractable design, the insert can be removed for servicing or storage.

Airmar's Smart Sensors have embedded microelectronics—the transducer element and signal processor are only millimeters apart. The signals from the depth transducer and temperature sensor are processed right inside the housing itself. All that is needed to receive depth and temperature data is a single cable into a compatible network or display.

Features


  • Depth and fast-response water-temperature sensing
  • 100 W of power with a maximum depth of 180 m (590')
  • 235 kHz frequency prevents mutual interference with other echo sounders on the vessel
  • For thick-hulled or steep-deadrise vessel
  • Can install as a low-profile mount with adapter ring
  • Retractable insert in a bronze housing only
  • Available as an analog or digital Smart Sensor that outputs data in NMEA 0183 or NMEA 2000 protocol
  • NMEA 2000 certified or NMEA 0183 cable
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B122
Product Name B122 Smart™ Sensor Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
R109LM Chirp-ready Thru-hull External Mount - R109LM - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 to ? kHz
Power Capability 2000 watts
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details