Airmar Technology Corporation B765LH Chirp-ready Thru-hull B765LH

Description
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LH gives the performance of the larger transducers but in a compact package. A great combination of low and high-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, gives excellent depth penetration. Meanwhile the high-frequency range of 130 to 210 kHz excels in shallow water for bottom detail and target resolution. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W High frequency: 130 to 210 kHz 15° to 9° beamwidth Maximum depth of 213 m (700') * Operates at 600 W 15 kHz of total bandwidth from one transducer means great shallow and deep-water performance Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology
Datasheet
Description
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LH gives the performance of the larger transducers but in a compact package. A great combination of low and high-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, gives excellent depth penetration. Meanwhile the high-frequency range of 130 to 210 kHz excels in shallow water for bottom detail and target resolution. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W High frequency: 130 to 210 kHz 15° to 9° beamwidth Maximum depth of 213 m (700') * Operates at 600 W 15 kHz of total bandwidth from one transducer means great shallow and deep-water performance Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B765LH Chirp-ready Thru-hull - B765LH - Airmar Technology Corporation
Milford, NH, United States
B765LH Chirp-ready Thru-hull
B765LH
B765LH Chirp-ready Thru-hull B765LH
300 / 600 W* It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LH gives the performance of the larger transducers but in a compact package. A great combination of low and high-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, gives excellent depth penetration. Meanwhile the high-frequency range of 130 to 210 kHz excels in shallow water for bottom detail and target resolution. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing Low frequency: 40 to 75 kHz 32° to 21° beamwidth Maximum depth of 366 m (1200') * Operates at 300 W High frequency: 130 to 210 kHz 15° to 9° beamwidth Maximum depth of 213 m (700') * Operates at 600 W 15 kHz of total bandwidth from one transducer means great shallow and deep-water performance Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats Bronze housing with High-performance Fairing for optimal performance at higher speeds Patented Xducer ID® technology

300 / 600 W*

It’s a thru-hull, Chirp transducer perfectly suited for smaller fishing boats. The B765LH gives the performance of the larger transducers but in a compact package. A great combination of low and high-frequency bands provides a wide range of depth capability and fish finding. The low-frequency band, operating from 40 to 75 kHz, gives excellent depth penetration. Meanwhile the high-frequency range of 130 to 210 kHz excels in shallow water for bottom detail and target resolution.

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • Low frequency: 40 to 75 kHz
    • 32° to 21° beamwidth
    • Maximum depth of 366 m (1200')
    • * Operates at 300 W
  • High frequency: 130 to 210 kHz
    • 15° to 9° beamwidth
    • Maximum depth of 213 m (700')
    • * Operates at 600 W
  • 15 kHz of total bandwidth from one transducer means great shallow and deep-water performance
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • All the advantages of the larger, thru-hull, Chirp transducers yet suitable size-wise for smaller boats
  • Bronze housing with High-performance Fairing for optimal performance at higher speeds
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B765LH
Product Name B765LH Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to 210 kHz
Power Capability 300 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
ATK200 Airducer® Transducer - 39-038-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details