Airmar Technology Corporation B164 Traditional/CW Tilted Element™ Thru-hull B164

Description
1 kW Step up to a 1 kW—without a fairing! The 1 kW, flush-mount, Tilted Element™ transducer is perfect for fast, trailered vessels that cannot accommodate a High-performance Fairing. The flush-mounted, bronze housing extends less than 6.35 mm (1/4") below the hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile bronze housing extends less than 6.35 mm (0.25") below the hull No effect on boat’s running performance Available in a stainless steel housing (SS164) for use in all hull materials Patented Xducer ID® technology
Datasheet
Description
1 kW Step up to a 1 kW—without a fairing! The 1 kW, flush-mount, Tilted Element™ transducer is perfect for fast, trailered vessels that cannot accommodate a High-performance Fairing. The flush-mounted, bronze housing extends less than 6.35 mm (1/4") below the hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile bronze housing extends less than 6.35 mm (0.25") below the hull No effect on boat’s running performance Available in a stainless steel housing (SS164) for use in all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B164 Traditional/CW Tilted Element™ Thru-hull - B164 - Airmar Technology Corporation
Milford, NH, United States
B164 Traditional/CW Tilted Element™ Thru-hull
B164
B164 Traditional/CW Tilted Element™ Thru-hull B164
1 kW Step up to a 1 kW—without a fairing! The 1 kW, flush-mount, Tilted Element™ transducer is perfect for fast, trailered vessels that cannot accommodate a High-performance Fairing. The flush-mounted, bronze housing extends less than 6.35 mm (1/4") below the hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800') 200 kHz with a 6° beamwidth for depth performance to 235 m (800') Interfaces to any 600 W or 1 kW echo sounder Engineered for center-console and trailered boats Low-profile bronze housing extends less than 6.35 mm (0.25") below the hull No effect on boat’s running performance Available in a stainless steel housing (SS164) for use in all hull materials Patented Xducer ID® technology

1 kW

Step up to a 1 kW—without a fairing! The 1 kW, flush-mount, Tilted Element™ transducer is perfect for fast, trailered vessels that cannot accommodate a High-performance Fairing. The flush-mounted, bronze housing extends less than 6.35 mm (1/4") below the hull, so it can sit on trailer rollers and bunks. The ceramic arrays are tilted inside the housing, providing the perfect vertical beam with maximum energy on what is directly below the boat.

Available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a wide 22° beamwidth for depth performance to 529 m (1800')
    • 200 kHz with a 6° beamwidth for depth performance to 235 m (800')
  • Interfaces to any 600 W or 1 kW echo sounder
  • Engineered for center-console and trailered boats
  • Low-profile bronze housing extends less than 6.35 mm (0.25") below the hull
  • No effect on boat’s running performance
  • Available in a stainless steel housing (SS164) for use in all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B164
Product Name B164 Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 500 m (1640 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 300 watts
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
CM265LM Chirp-ready Cavity Mount - CM265LM - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to ? kHz
Power Capability 1000 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details