Airmar Technology Corporation B75M Chirp-ready Tilted Element Thru-hull B75M

Description
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. Operating at a frequency range of 80 to 130 kHz, the B75M delivers up to 50 kHz of total bandwidth in just one installation. This transducer shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element transducers™ have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer and more accurate depth readings. The B75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency provides good shallow-water performance, bottom detail, and deeper performance than high-frequency band Low-profile, thru-hull housing delivers good display resolution at speed when installed properly Bronze housing for use in a fiberglass or wood hull Recommended for stepped, planing, or displacement hull Also available in a stainless steel housing (SS75M) for use in all hull materials Patented Xducer ID® technology
Datasheet
Description
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. Operating at a frequency range of 80 to 130 kHz, the B75M delivers up to 50 kHz of total bandwidth in just one installation. This transducer shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element transducers™ have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer and more accurate depth readings. The B75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency provides good shallow-water performance, bottom detail, and deeper performance than high-frequency band Low-profile, thru-hull housing delivers good display resolution at speed when installed properly Bronze housing for use in a fiberglass or wood hull Recommended for stepped, planing, or displacement hull Also available in a stainless steel housing (SS75M) for use in all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B75M Chirp-ready Tilted Element Thru-hull - B75M - Airmar Technology Corporation
Milford, NH, United States
B75M Chirp-ready Tilted Element Thru-hull
B75M
B75M Chirp-ready Tilted Element Thru-hull B75M
600 W Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. Operating at a frequency range of 80 to 130 kHz, the B75M delivers up to 50 kHz of total bandwidth in just one installation. This transducer shows amazing bottom detail in shallow and medium depths down to 274 m (900'). Tilted Element transducers™ have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer and more accurate depth readings. The B75M is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 274 m (900') Medium frequency: 80 to 130 kHz 24° to 16° beamwidth Medium frequency provides good shallow-water performance, bottom detail, and deeper performance than high-frequency band Low-profile, thru-hull housing delivers good display resolution at speed when installed properly Bronze housing for use in a fiberglass or wood hull Recommended for stepped, planing, or displacement hull Also available in a stainless steel housing (SS75M) for use in all hull materials Patented Xducer ID® technology

600 W

Airmar’s low-profile, Chirp-ready, transducer models are the perfect addition to smaller boats such as center consoles. Operating at a frequency range of 80 to 130 kHz, the B75M delivers up to 50 kHz of total bandwidth in just one installation. This transducer shows amazing bottom detail in shallow and medium depths down to 274 m (900').

Tilted Element transducers™ have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer and more accurate depth readings.

The B75M is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 6 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power with a maximum depth of 274 m (900')
  • Medium frequency: 80 to 130 kHz
    • 24° to 16° beamwidth
  • Medium frequency provides good shallow-water performance, bottom detail, and deeper performance than high-frequency band
  • Low-profile, thru-hull housing delivers good display resolution at speed when installed properly
  • Bronze housing for use in a fiberglass or wood hull
  • Recommended for stepped, planing, or displacement hull
  • Also available in a stainless steel housing (SS75M) for use in all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B75M
Product Name B75M Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

TC2103 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 48 to 52 kHz
Resonance Frequency 50 kHz
View Details
ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 125 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details
Seabed Penetrating Very Low Freqency Ceramic Tranducers - JH 200, JH 250, JH 500 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 0.1500 to 2 kHz
Power Capability 2000 watts
View Details
Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details