Airmar Technology Corporation B75H Chirp-ready Tilted Element Thru-hull B75H

Description
600 W Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The high-frequency band of the B75H, operating between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. It also shows amazing target separation on baitfish and schooling gamefish. This transducer delivers up to 80 kHz of total bandwidth in just one installation for clear bottom detail and fish target resolution. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75H) for use with all hull materials Patented Xducer ID® technology
Datasheet
Description
600 W Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The high-frequency band of the B75H, operating between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. It also shows amazing target separation on baitfish and schooling gamefish. This transducer delivers up to 80 kHz of total bandwidth in just one installation for clear bottom detail and fish target resolution. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75H) for use with all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B75H Chirp-ready Tilted Element Thru-hull - B75H - Airmar Technology Corporation
Milford, NH, United States
B75H Chirp-ready Tilted Element Thru-hull
B75H
B75H Chirp-ready Tilted Element Thru-hull B75H
600 W Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The high-frequency band of the B75H, operating between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. It also shows amazing target separation on baitfish and schooling gamefish. This transducer delivers up to 80 kHz of total bandwidth in just one installation for clear bottom detail and fish target resolution. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B75H is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 6 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 600 W of power with a maximum depth of 214 m (700') High frequency: 130 to 210 kHz 15° to 9° beamwidth High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS75H) for use with all hull materials Patented Xducer ID® technology

600 W

Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The high-frequency band of the B75H, operating between 130 and 210 kHz, has a narrow beamwidth—excellent for pinpointing fish holding tight to wrecks, reefs, and other structures. It also shows amazing target separation on baitfish and schooling gamefish. This transducer delivers up to 80 kHz of total bandwidth in just one installation for clear bottom detail and fish target resolution.

Tilted Element transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The B75H is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
    Fixed 12° tilted version for 6 to 15° hull deadrise angles
    Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 600 W of power with a maximum depth of 214 m (700')
  • High frequency: 130 to 210 kHz
    • 15° to 9° beamwidth
  • High frequency delivers great shallow-water performance, bottom detail, and clear fish-target returns
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available in a stainless steel housing (SS75H) for use with all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B75H
Product Name B75H Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 210 kHz
Power Capability 600 watts
Maximum Operational Depth 213 m (700 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details