Airmar Technology Corporation B744V TRIDUCER® Multisensor/CW Thru-hull B744V

Description
600 W The B744V is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744V is also available with a longer stem (B744VL) that may be needed for steep-deadrise vessels or thick cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when the paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity improve accuracy in cross-flow conditions The extra-length housing (B744VL) allows mounting in thicker and/or high-deadrise hull
Datasheet
Description
600 W The B744V is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744V is also available with a longer stem (B744VL) that may be needed for steep-deadrise vessels or thick cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when the paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity improve accuracy in cross-flow conditions The extra-length housing (B744VL) allows mounting in thicker and/or high-deadrise hull
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B744V TRIDUCER® Multisensor/CW Thru-hull - B744V - Airmar Technology Corporation
Milford, NH, United States
B744V TRIDUCER® Multisensor/CW Thru-hull
B744V
B744V TRIDUCER® Multisensor/CW Thru-hull B744V
600 W The B744V is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744V is also available with a longer stem (B744VL) that may be needed for steep-deadrise vessels or thick cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when the paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity improve accuracy in cross-flow conditions The extra-length housing (B744VL) allows mounting in thicker and/or high-deadrise hull

600 W

The B744V is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744V is also available with a longer stem (B744VL) that may be needed for steep-deadrise vessels or thick cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH).

Features


  • Depth, speed, and fast-response water-temperature sensing in one housing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds
  • Self-closing water valve reduces water flow into the hull when the paddlewheel insert is being replaced with the blanking plug
  • Fins on sides of paddlewheel cavity improve accuracy in cross-flow conditions
  • The extra-length housing (B744VL) allows mounting in thicker and/or high-deadrise hull
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B744V
Product Name B744V TRIDUCER® Multisensor/CW Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 125 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details