Airmar Technology Corporation B744VL TRIDUCER® Multisensor/CW Thru-hull B744VL

Description
600 W The B744VL is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744VL’s extended stem-length has the extra height needed for steep-deadrise vessels or thick, cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Extra-long stem for thick or steep-deadrise hull Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross flow conditions Also available with a shorter stem (B744V)
Datasheet
Description
600 W The B744VL is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744VL’s extended stem-length has the extra height needed for steep-deadrise vessels or thick, cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Extra-long stem for thick or steep-deadrise hull Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross flow conditions Also available with a shorter stem (B744V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B744VL TRIDUCER® Multisensor/CW Thru-hull - B744VL - Airmar Technology Corporation
Milford, NH, United States
B744VL TRIDUCER® Multisensor/CW Thru-hull
B744VL
B744VL TRIDUCER® Multisensor/CW Thru-hull B744VL
600 W The B744VL is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744VL’s extended stem-length has the extra height needed for steep-deadrise vessels or thick, cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth, speed, and fast-response water-temperature sensing in one housing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Extra-long stem for thick or steep-deadrise hull Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds Self-closing water valve reduces water flow into the hull when paddlewheel insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross flow conditions Also available with a shorter stem (B744V)

600 W

The B744VL is a TRIDUCER® Multisensor featuring depth, speed, and temperature in a single housing. The 50/200 kHz, dual-frequency, single, ceramic element provides great target detail in shallow water at 200 kHz and good deep-water bottom tracking at 50 kHz. The B744VL’s extended stem-length has the extra height needed for steep-deadrise vessels or thick, cored-fiberglass or wood hulls. The required High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH).

Features


  • Depth, speed, and fast-response water-temperature sensing in one housing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Extra-long stem for thick or steep-deadrise hull
  • Bronze housing with a High-performance Fairing for optimal bottom tracking at higher speeds
  • Self-closing water valve reduces water flow into the hull when paddlewheel insert is being replaced with the blanking plug
  • Fins on sides of paddlewheel cavity provide improved accuracy in cross flow conditions
  • Also available with a shorter stem (B744V)
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B744VL
Product Name B744VL TRIDUCER® Multisensor/CW Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2149 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 50 kHz
View Details
P72 Traditional/CW Trolling Motor/In-hull - P72 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 152 m (500 ft)
View Details