Airmar Technology Corporation B60 Traditional/CW Tilted Element™ Thru-hull B60

Description
600 W The B60 is a 600 W, 50/200 kHz transducer that integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at either a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise angle. By orienting the beam directly down, it ensures maximum echo returns to the transducer for more-accurate depth readings. Available in two Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile bronze housing extends only 5 mm (3/16") outside the hull No effect on your boat’s running performance Bronze housing for fiberglass or wood hull Also available in a stainless steel housing (SS60) for use with all hull materials
Datasheet
Description
600 W The B60 is a 600 W, 50/200 kHz transducer that integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at either a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise angle. By orienting the beam directly down, it ensures maximum echo returns to the transducer for more-accurate depth readings. Available in two Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile bronze housing extends only 5 mm (3/16") outside the hull No effect on your boat’s running performance Bronze housing for fiberglass or wood hull Also available in a stainless steel housing (SS60) for use with all hull materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B60 Traditional/CW Tilted Element™ Thru-hull - B60 - Airmar Technology Corporation
Milford, NH, United States
B60 Traditional/CW Tilted Element™ Thru-hull
B60
B60 Traditional/CW Tilted Element™ Thru-hull B60
600 W The B60 is a 600 W, 50/200 kHz transducer that integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at either a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise angle. By orienting the beam directly down, it ensures maximum echo returns to the transducer for more-accurate depth readings. Available in two Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Features Depth and fast-response water temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Perfect for center-console or trailered boats Low-profile bronze housing extends only 5 mm (3/16") outside the hull No effect on your boat’s running performance Bronze housing for fiberglass or wood hull Also available in a stainless steel housing (SS60) for use with all hull materials

600 W

The B60 is a 600 W, 50/200 kHz transducer that integrates Airmar’s popular, Tilted Element™ feature. This Tilted Element transducer has the ceramic element fixed at either a 20° or 12° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise angle. By orienting the beam directly down, it ensures maximum echo returns to the transducer for more-accurate depth readings.

Available in two Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles

Features


  • Depth and fast-response water temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Perfect for center-console or trailered boats
  • Low-profile bronze housing extends only 5 mm (3/16") outside the hull
  • No effect on your boat’s running performance
  • Bronze housing for fiberglass or wood hull
  • Also available in a stainless steel housing (SS60) for use with all hull materials
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B60
Product Name B60 Traditional/CW Tilted Element™ Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 366 m (1200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC3029 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 500 kHz
Transmit Sensitivity 164 dB re µPa/V
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
M190-12 kHz Survey Transducer - M190-12 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 12 kHz
Power Capability 5700 watts
View Details