Airmar Technology Corporation B285M Chirp-ready Thru-hull B285M

Description
1 kW The B285M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. This model is also ideal for single-channel sounder applications where operating in Chirp mode provides a greater opportunity to see what is in the water column. Simply create pre-sets for 85 and 135 kHz and toggle between wide and narrow beams for scouting an area and then pinpointing structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Bronze housing for use on fiberglass or wood hull Recommended for planing or displacement hull High-performance Fairing for optimal performance at higher speeds Also available as transom (TM185M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The B285M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. This model is also ideal for single-channel sounder applications where operating in Chirp mode provides a greater opportunity to see what is in the water column. Simply create pre-sets for 85 and 135 kHz and toggle between wide and narrow beams for scouting an area and then pinpointing structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Bronze housing for use on fiberglass or wood hull Recommended for planing or displacement hull High-performance Fairing for optimal performance at higher speeds Also available as transom (TM185M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B285M Chirp-ready Thru-hull - B285M - Airmar Technology Corporation
Milford, NH, United States
B285M Chirp-ready Thru-hull
B285M
B285M Chirp-ready Thru-hull B285M
1 kW The B285M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution. This model is also ideal for single-channel sounder applications where operating in Chirp mode provides a greater opportunity to see what is in the water column. Simply create pre-sets for 85 and 135 kHz and toggle between wide and narrow beams for scouting an area and then pinpointing structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power with a maximum depth of 457 m (1500') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth 50 kHz of total bandwidth Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth Bronze housing for use on fiberglass or wood hull Recommended for planing or displacement hull High-performance Fairing for optimal performance at higher speeds Also available as transom (TM185M), thru-hull low-profile (B175M), and in-hull (M135M) mounts Patented Xducer ID® technology

1 kW

The B285M’s medium frequency delivers the right combination of coverage under the boat, extended depth range, and the ability to produce clean and accurate target and structure returns in mid to deeper water. Medium frequency also provides excellent shallow to mid-depth performance, bottom detail, and fish-target separation. Operating at a frequency range of 85 to 135 kHz, this transducer reveals fish at medium depths up to 457 m (1500') and gives ultra-clear target resolution.

This model is also ideal for single-channel sounder applications where operating in Chirp mode provides a greater opportunity to see what is in the water column. Simply create pre-sets for 85 and 135 kHz and toggle between wide and narrow beams for scouting an area and then pinpointing structure.

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power with a maximum depth of 457 m (1500')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
  • 50 kHz of total bandwidth
  • Covers popular fishing frequencies of 88 and 107 kHz plus everything else in the bandwidth
  • Bronze housing for use on fiberglass or wood hull
  • Recommended for planing or displacement hull
  • High-performance Fairing for optimal performance at higher speeds
  • Also available as transom (TM185M), thru-hull low-profile (B175M), and in-hull (M135M) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B285M
Product Name B285M Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
TC2144 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 200 kHz
View Details
SS175HW Wide-beam Chirp-ready Tilted Element™ Thru-hull - SS175HW - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
View Details