Airmar Technology Corporation ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000® ST850P-2000

Description
Speed and Temperature The ST850 is a low-profile, retractable, thru-hull sensor that computes accurate speed and temperature data and sends it to any NMEA 2000® network. These low-profile units are nearly flush, minimizing drag with only 5 mm (3/16") extending outside of the hull. The housing features a water valve which minimizes water ingress into the boat when the retractable insert is being replaced with the blanking plug. Airmar's Smart™ Sensors have embedded microelectronics. The signals from the speed and temperature sensors are processed right inside the housing itself. All that is needed to receive data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000 protocol. Features Speed and fast-response water-temperature sensing Speed range: 2 to 45 knots (2 to 52 MPH) NMEA 2000 protocol Retractable insert in a low-profile housing with a water valve Available in a plastic (P17) or bronze (B17) housing Retrofits into B617V, P617V, SS617V, P217, P314, or ST650 housing NMEA 2000 certified cable
Datasheet
Description
Speed and Temperature The ST850 is a low-profile, retractable, thru-hull sensor that computes accurate speed and temperature data and sends it to any NMEA 2000® network. These low-profile units are nearly flush, minimizing drag with only 5 mm (3/16") extending outside of the hull. The housing features a water valve which minimizes water ingress into the boat when the retractable insert is being replaced with the blanking plug. Airmar's Smart™ Sensors have embedded microelectronics. The signals from the speed and temperature sensors are processed right inside the housing itself. All that is needed to receive data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000 protocol. Features Speed and fast-response water-temperature sensing Speed range: 2 to 45 knots (2 to 52 MPH) NMEA 2000 protocol Retractable insert in a low-profile housing with a water valve Available in a plastic (P17) or bronze (B17) housing Retrofits into B617V, P617V, SS617V, P217, P314, or ST650 housing NMEA 2000 certified cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000® - ST850P-2000 - Airmar Technology Corporation
Milford, NH, United States
ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000®
ST850P-2000
ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000® ST850P-2000
Speed and Temperature The ST850 is a low-profile, retractable, thru-hull sensor that computes accurate speed and temperature data and sends it to any NMEA 2000® network. These low-profile units are nearly flush, minimizing drag with only 5 mm (3/16") extending outside of the hull. The housing features a water valve which minimizes water ingress into the boat when the retractable insert is being replaced with the blanking plug. Airmar's Smart™ Sensors have embedded microelectronics. The signals from the speed and temperature sensors are processed right inside the housing itself. All that is needed to receive data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000 protocol. Features Speed and fast-response water-temperature sensing Speed range: 2 to 45 knots (2 to 52 MPH) NMEA 2000 protocol Retractable insert in a low-profile housing with a water valve Available in a plastic (P17) or bronze (B17) housing Retrofits into B617V, P617V, SS617V, P217, P314, or ST650 housing NMEA 2000 certified cable

Speed and Temperature

The ST850 is a low-profile, retractable, thru-hull sensor that computes accurate speed and temperature data and sends it to any NMEA 2000® network. These low-profile units are nearly flush, minimizing drag with only 5 mm (3/16") extending outside of the hull. The housing features a water valve which minimizes water ingress into the boat when the retractable insert is being replaced with the blanking plug.

Airmar's Smart™ Sensors have embedded microelectronics. The signals from the speed and temperature sensors are processed right inside the housing itself. All that is needed to receive data is a single cable into a compatible network or display. Available as an analog sensor or a digital Smart Sensor that can output in NMEA 0183 or NMEA 2000 protocol.

Features


  • Speed and fast-response water-temperature sensing
  • Speed range: 2 to 45 knots (2 to 52 MPH)
  • NMEA 2000 protocol
  • Retractable insert in a low-profile housing with a water valve
  • Available in a plastic (P17) or bronze (B17) housing
  • Retrofits into B617V, P617V, SS617V, P217, P314, or ST650 housing
  • NMEA 2000 certified cable
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number ST850P-2000
Product Name ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000®
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC3021 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 2000 kHz
Transmit Sensitivity 184 dB re µPa/V
View Details
SS175M Chirp-ready Tilted Element Thru-hull - SS175M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details