Airmar Technology Corporation B265LM Chirp-ready Thru-hull B265LM

Description
1 kW The B265LM, Chirp-ready thru-hull is a perfect, mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW, powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating between 42 and 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. The included, High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LM), pocket (PM265LM), cavity/welded-tank (CM265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The B265LM, Chirp-ready thru-hull is a perfect, mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW, powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating between 42 and 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. The included, High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LM), pocket (PM265LM), cavity/welded-tank (CM265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B265LM Chirp-ready Thru-hull - B265LM - Airmar Technology Corporation
Milford, NH, United States
B265LM Chirp-ready Thru-hull
B265LM
B265LM Chirp-ready Thru-hull B265LM
1 kW The B265LM, Chirp-ready thru-hull is a perfect, mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW, powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band, operating between 42 and 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. The included, High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LM), pocket (PM265LM), cavity/welded-tank (CM265LM), and in-hull (M265LM) mounts Patented Xducer ID® technology

1 kW

The B265LM, Chirp-ready thru-hull is a perfect, mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW, powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths.

The low-frequency band, operating between 42 and 65 kHz, provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium-frequency band from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column.

The included, High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep to mid-depth performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 73 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths
  • Bronze housing with High-performance Fairing for optimal high-speed performance
  • Also available as transom (TM265LM), pocket (PM265LM), cavity/welded-tank (CM265LM), and in-hull (M265LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B265LM
Product Name B265LM Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to ? kHz
Power Capability 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
ST850 Smart™ Sensor Plastic Thru-hull NMEA 2000® - ST850P-2000 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Height or Length 2.24 inch (57 mm)
View Details