Airmar Technology Corporation B265LH Chirp-ready Thru-hull B265LH

Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The B265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s B265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LH), pocket (PM265LH), cavity/welded-tank (CM265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The B265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s B265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LH), pocket (PM265LH), cavity/welded-tank (CM265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B265LH Chirp-ready Thru-hull - B265LH - Airmar Technology Corporation
Milford, NH, United States
B265LH Chirp-ready Thru-hull
B265LH
B265LH Chirp-ready Thru-hull B265LH
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The B265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Airmar’s B265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure. The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Bronze housing with High-performance Fairing for optimal high-speed performance Also available as transom (TM265LH), pocket (PM265LH), cavity/welded-tank (CM265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology

1 kW

We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. The B265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidths. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths.

Airmar’s B265LH is packed with a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beam—perfect for picking apart structure and pinpointing tight-holding fish in structure.

The included High-performance Fairing improves broadband performance at speeds over 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
    • Maximum depth of 304 m (1000')
  • 103 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Bronze housing with High-performance Fairing for optimal high-speed performance
  • Also available as transom (TM265LH), pocket (PM265LH), cavity/welded-tank (CM265LH), and in-hull (M265LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B265LH
Product Name B265LH Chirp-ready Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 210 kHz
Power Capability 1000 watts
Maximum Operational Depth 914 m (3000 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
1 MHz 29mm Ultrasonic Transducer - 38-055-1-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 1000 kHz
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details