Airmar Technology Corporation CM599LM Chirp-ready Cavity Mount CM599LM

Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and medium-frequency transducer. The Chirp-ready CM599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The CM599LM Chirps across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Designed for custom installation in a cavity or welded tank Also available as in-hull (R599LM) and thru-hull external (R509LM) mounts Patented Xducer ID® technology
Datasheet
Description
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and medium-frequency transducer. The Chirp-ready CM599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The CM599LM Chirps across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Designed for custom installation in a cavity or welded tank Also available as in-hull (R599LM) and thru-hull external (R509LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CM599LM Chirp-ready Cavity Mount - CM599LM - Airmar Technology Corporation
Milford, NH, United States
CM599LM Chirp-ready Cavity Mount
CM599LM
CM599LM Chirp-ready Cavity Mount CM599LM
3 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and medium-frequency transducer. The Chirp-ready CM599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The CM599LM Chirps across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 to 3 kW of power for superior deep-water performance Low frequency: 28 to 60 kHz 23° to 9° port-starboard beamwidth 11° to 5° fore-aft beamwidth Maximum depth of 3048 m (10000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 82 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Resin housing with curved-edge design for wet-box installation Designed for custom installation in a cavity or welded tank Also available as in-hull (R599LM) and thru-hull external (R509LM) mounts Patented Xducer ID® technology

3 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 to 3 kW, low and medium-frequency transducer. The Chirp-ready CM599LM delivers the deep-water performance of the low frequency down to 3048 m (10000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The CM599LM Chirps across the low frequency bandwidth of 28 to 60 kHz and the medium frequency from 80 to 130 kHz. This transducer delivers up to 82 kHz of total bandwidth in a single installation.

Features


  • Depth and fast-response water-temperature sensing
  • 2 to 3 kW of power for superior deep-water performance
  • Low frequency: 28 to 60 kHz
    • 23° to 9° port-starboard beamwidth
    • 11° to 5° fore-aft beamwidth
    • Maximum depth of 3048 m (10000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 82 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Resin housing with curved-edge design for wet-box installation
  • Designed for custom installation in a cavity or welded tank
  • Also available as in-hull (R599LM) and thru-hull external (R509LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number CM599LM
Product Name CM599LM Chirp-ready Cavity Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
M285HW Chirp-ready In-hull - M285HW - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range ? to 250 kHz
Power Capability 1000 watts
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details