Airmar Technology Corporation B258 Traditional/CW Thru-hull B258

Description
1 kW The B258 is an excellent, economical, 1 kW, dual-frequency transducer for anglers. Its unique four ceramic-element construction produces an elliptical beam that covers a wider area and produces excellent target resolution. The combination of 50 and 200 kHz make it a great option for both shallow and deep-water use. The included High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage 50 kHz with a 15° x 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° x 5° beamwidth for depth performance to 294 m (1000') Bronze-housing with High-performance Fairing for optimal performance at speed Greater surface area resulting in better sensitivity Patented Xducer ID® technology
Datasheet
Description
1 kW The B258 is an excellent, economical, 1 kW, dual-frequency transducer for anglers. Its unique four ceramic-element construction produces an elliptical beam that covers a wider area and produces excellent target resolution. The combination of 50 and 200 kHz make it a great option for both shallow and deep-water use. The included High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage 50 kHz with a 15° x 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° x 5° beamwidth for depth performance to 294 m (1000') Bronze-housing with High-performance Fairing for optimal performance at speed Greater surface area resulting in better sensitivity Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B258 Traditional/CW Thru-hull - B258 - Airmar Technology Corporation
Milford, NH, United States
B258 Traditional/CW Thru-hull
B258
B258 Traditional/CW Thru-hull B258
1 kW The B258 is an excellent, economical, 1 kW, dual-frequency transducer for anglers. Its unique four ceramic-element construction produces an elliptical beam that covers a wider area and produces excellent target resolution. The combination of 50 and 200 kHz make it a great option for both shallow and deep-water use. The included High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements producing elliptical patterns for wider coverage 50 kHz with a 15° x 21° beamwidth for depth performance to 647 m (2200') 200 kHz with a 3° x 5° beamwidth for depth performance to 294 m (1000') Bronze-housing with High-performance Fairing for optimal performance at speed Greater surface area resulting in better sensitivity Patented Xducer ID® technology

1 kW

The B258 is an excellent, economical, 1 kW, dual-frequency transducer for anglers. Its unique four ceramic-element construction produces an elliptical beam that covers a wider area and produces excellent target resolution. The combination of 50 and 200 kHz make it a great option for both shallow and deep-water use. The included High-performance Fairing gives excellent results at speeds up to 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements producing elliptical patterns for wider coverage
    • 50 kHz with a 15° x 21° beamwidth for depth performance to 647 m (2200')
    • 200 kHz with a 3° x 5° beamwidth for depth performance to 294 m (1000')
  • Bronze-housing with High-performance Fairing for optimal performance at speed
  • Greater surface area resulting in better sensitivity
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B258
Product Name B258 Traditional/CW Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 671 m (2200 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
1 MHz 29mm Ultrasonic Transducer - 38-055-1-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 1000 kHz
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 300 watts
View Details