Airmar Technology Corporation 1 MHz 29mm Ultrasonic Transducer 38-055-1-01

Description
The ultrasonic 1 MHz brings proven dependability to in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 4° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M28 X 1.0 – 4g threaded housing
Datasheet
Description
The ultrasonic 1 MHz brings proven dependability to in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 4° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M28 X 1.0 – 4g threaded housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz 29mm Ultrasonic Transducer - 38-055-1-01 - Airmar Technology Corporation
Milford, NH, United States
1 MHz 29mm Ultrasonic Transducer
38-055-1-01
1 MHz 29mm Ultrasonic Transducer 38-055-1-01
The ultrasonic 1 MHz brings proven dependability to in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments. Features Beamwidth: 4° ±2° at -3 dB Robust PEEK housing suitable for chemically aggressive environments Options M28 X 1.0 – 4g threaded housing

The ultrasonic 1 MHz brings proven dependability to in-pipe and open-channel flow and velocity measurement applications. Its robust, low-profile PEEK housing with minimal side lobes makes it suitable for harsh and chemically aggressive environments.

Features


  • Beamwidth: 4° ±2° at -3 dB
  • Robust PEEK housing suitable for chemically aggressive environments

Options

  • M28 X 1.0 – 4g threaded housing
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 38-055-1-01
Product Name 1 MHz 29mm Ultrasonic Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SS175M Chirp-ready Tilted Element Thru-hull - SS175M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details