Airmar Technology Corporation Medium Ultra-Wide Tilted Element Thru-Hull B175MW

Description
AIRMAR’s innovative transducer designs have revolutionized the fishing world, and they continue to do so with the NEW Chirp-ready B175 Medium Ultra-Wide (MW) Tilted Element™ Thru-hull transducer. The B175MW takes transducer design and performance to a whole new level by using medium frequency (60-100 kHz) with an incredible ultra-wide beamwidth ranging from 57-73° port-starboard to 16° average fore-aft. Maximum coverage under the boat is achieved with this medium-frequency transducer, serving anglers who target pelagic species in the upper water column. Airmar’s new Medium Ultra-Wide models are perfect for seeking deeper species with a frequency band from 60-100 kHz. When paired with our other popular models such as the B275LHW, provides the angler with a broad set of frequencies (Low, Medium-Wide, High-Wide) to interrogate targets from deep to shallow. The B175MW Tilted Element Thru-hull is a 1 kW transducer housed in one of AIRMAR’s most popular Tilted Element housings which includes a ceramic element fixed at a 20°, 12° or 0° angle. Because the transducer is installed almost flush to the hull, the tilted element corrects for the hull deadrise and orients the ceramic element vertically to ensure maximum echo returns to the transducer. The B175MW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 1 kW with depth tracking down to 400 m (1,300') Medium frequency: 60-100 kHz 57° to 73° beamwidth (port/starboard) 16° average fore/aft 40 kHz of total bandwidth from one transducer Medium frequency for superior mid-depth performance and excellent fish-target separation Bronze housing for use on stepped, planing or displacement hull Low-profile, thru-hull housing yields good resolution at speed when installed properly Exclusive Xducer ID® technology
Datasheet
Description
AIRMAR’s innovative transducer designs have revolutionized the fishing world, and they continue to do so with the NEW Chirp-ready B175 Medium Ultra-Wide (MW) Tilted Element™ Thru-hull transducer. The B175MW takes transducer design and performance to a whole new level by using medium frequency (60-100 kHz) with an incredible ultra-wide beamwidth ranging from 57-73° port-starboard to 16° average fore-aft. Maximum coverage under the boat is achieved with this medium-frequency transducer, serving anglers who target pelagic species in the upper water column. Airmar’s new Medium Ultra-Wide models are perfect for seeking deeper species with a frequency band from 60-100 kHz. When paired with our other popular models such as the B275LHW, provides the angler with a broad set of frequencies (Low, Medium-Wide, High-Wide) to interrogate targets from deep to shallow. The B175MW Tilted Element Thru-hull is a 1 kW transducer housed in one of AIRMAR’s most popular Tilted Element housings which includes a ceramic element fixed at a 20°, 12° or 0° angle. Because the transducer is installed almost flush to the hull, the tilted element corrects for the hull deadrise and orients the ceramic element vertically to ensure maximum echo returns to the transducer. The B175MW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 1 kW with depth tracking down to 400 m (1,300') Medium frequency: 60-100 kHz 57° to 73° beamwidth (port/starboard) 16° average fore/aft 40 kHz of total bandwidth from one transducer Medium frequency for superior mid-depth performance and excellent fish-target separation Bronze housing for use on stepped, planing or displacement hull Low-profile, thru-hull housing yields good resolution at speed when installed properly Exclusive Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Ultra-Wide Tilted Element Thru-Hull - B175MW - Airmar Technology Corporation
Milford, NH, United States
Medium Ultra-Wide Tilted Element Thru-Hull
B175MW
Medium Ultra-Wide Tilted Element Thru-Hull B175MW
AIRMAR’s innovative transducer designs have revolutionized the fishing world, and they continue to do so with the NEW Chirp-ready B175 Medium Ultra-Wide (MW) Tilted Element™ Thru-hull transducer. The B175MW takes transducer design and performance to a whole new level by using medium frequency (60-100 kHz) with an incredible ultra-wide beamwidth ranging from 57-73° port-starboard to 16° average fore-aft. Maximum coverage under the boat is achieved with this medium-frequency transducer, serving anglers who target pelagic species in the upper water column. Airmar’s new Medium Ultra-Wide models are perfect for seeking deeper species with a frequency band from 60-100 kHz. When paired with our other popular models such as the B275LHW, provides the angler with a broad set of frequencies (Low, Medium-Wide, High-Wide) to interrogate targets from deep to shallow. The B175MW Tilted Element Thru-hull is a 1 kW transducer housed in one of AIRMAR’s most popular Tilted Element housings which includes a ceramic element fixed at a 20°, 12° or 0° angle. Because the transducer is installed almost flush to the hull, the tilted element corrects for the hull deadrise and orients the ceramic element vertically to ensure maximum echo returns to the transducer. The B175MW is available in three Tilted Element models: Fixed 20° tilted version for 16° to 24° hull deadrise Fixed 12° tilted version for 8° to 15° hull deadrise Fixed 0° tilted version for 0° to 7° hull deadrise FEATURES Depth and fast-response water-temperature sensor 1 kW with depth tracking down to 400 m (1,300') Medium frequency: 60-100 kHz 57° to 73° beamwidth (port/starboard) 16° average fore/aft 40 kHz of total bandwidth from one transducer Medium frequency for superior mid-depth performance and excellent fish-target separation Bronze housing for use on stepped, planing or displacement hull Low-profile, thru-hull housing yields good resolution at speed when installed properly Exclusive Xducer ID® technology

AIRMAR’s innovative transducer designs have revolutionized the fishing world, and they continue to do so with the NEW Chirp-ready B175 Medium Ultra-Wide (MW) Tilted Element™ Thru-hull transducer. The B175MW takes transducer design and performance to a whole new level by using medium frequency (60-100 kHz) with an incredible ultra-wide beamwidth ranging from 57-73° port-starboard to 16° average fore-aft. Maximum coverage under the boat is achieved with this medium-frequency transducer, serving anglers who target pelagic species in the upper water column.

Airmar’s new Medium Ultra-Wide models are perfect for seeking deeper species with a frequency band from 60-100 kHz. When paired with our other popular models such as the B275LHW, provides the angler with a broad set of frequencies (Low, Medium-Wide, High-Wide) to interrogate targets from deep to shallow.

The B175MW Tilted Element Thru-hull is a 1 kW transducer housed in one of AIRMAR’s most popular Tilted Element housings which includes a ceramic element fixed at a 20°, 12° or 0° angle. Because the transducer is installed almost flush to the hull, the tilted element corrects for the hull deadrise and orients the ceramic element vertically to ensure maximum echo returns to the transducer.

The B175MW is available in three Tilted Element models:

  • Fixed 20° tilted version for 16° to 24° hull deadrise
  • Fixed 12° tilted version for 8° to 15° hull deadrise
  • Fixed 0° tilted version for 0° to 7° hull deadrise

FEATURES

  • Depth and fast-response water-temperature sensor
  • 1 kW with depth tracking down to 400 m (1,300')
  • Medium frequency: 60-100 kHz
    • 57° to 73° beamwidth (port/starboard)
    • 16° average fore/aft
  • 40 kHz of total bandwidth from one transducer
  • Medium frequency for superior mid-depth performance and excellent fish-target separation
  • Bronze housing for use on stepped, planing or displacement hull
  • Low-profile, thru-hull housing yields good resolution at speed when installed properly
  • Exclusive Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B175MW
Product Name Medium Ultra-Wide Tilted Element Thru-Hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 60 to 100 kHz
Power Capability 1000 watts
Maximum Operational Depth 396 m (1300 ft)
Unlock Full Specs
to access all available technical data

Similar Products

P79 Traditional/CW In-hull - P79 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 600 watts
Maximum Operational Depth 305 m (1000 ft)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
TC2129 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
View Details