Airmar Technology Corporation B175L Chirp-ready Tilted Element Thru-hull B175L

Description
1 kW Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The B175L transmits across low-frequencies from 40 to 60 kHz, delivering excellent coverage and tracking. This transducer has up to 20 kHz of total bandwidth in just one installation for tremendous deep-water performance. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 40 to 60 kHz 32° to 21° beamwidth Maximum depth of 762 m (2500') Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175L) for use with all hull materials Patented Xducer ID® technology
Datasheet
Description
1 kW Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The B175L transmits across low-frequencies from 40 to 60 kHz, delivering excellent coverage and tracking. This transducer has up to 20 kHz of total bandwidth in just one installation for tremendous deep-water performance. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 40 to 60 kHz 32° to 21° beamwidth Maximum depth of 762 m (2500') Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175L) for use with all hull materials Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B175L Chirp-ready Tilted Element Thru-hull - B175L - Airmar Technology Corporation
Milford, NH, United States
B175L Chirp-ready Tilted Element Thru-hull
B175L
B175L Chirp-ready Tilted Element Thru-hull B175L
1 kW Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The B175L transmits across low-frequencies from 40 to 60 kHz, delivering excellent coverage and tracking. This transducer has up to 20 kHz of total bandwidth in just one installation for tremendous deep-water performance. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. The B175L is available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 40 to 60 kHz 32° to 21° beamwidth Maximum depth of 762 m (2500') Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available in a stainless steel housing (SS175L) for use with all hull materials Patented Xducer ID® technology

1 kW

Airmar’s low-profile, Chirp-ready, transducers are the perfect addition to smaller boats such as center consoles. The B175L transmits across low-frequencies from 40 to 60 kHz, delivering excellent coverage and tracking. This transducer has up to 20 kHz of total bandwidth in just one installation for tremendous deep-water performance.

Tilted Element transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

The B175L is available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance
  • Low frequency: 40 to 60 kHz
  • 32° to 21° beamwidth
  • Maximum depth of 762 m (2500')
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available in a stainless steel housing (SS175L) for use with all hull materials
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B175L
Product Name B175L Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Frequency Range 40 to ? kHz
Power Capability 1000 watts
Maximum Operational Depth 762 m (2500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
SS82 Side Scan Sonar -  - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
View Details