Airmar Technology Corporation B150M Chirp-ready Tilted Element Thru-hull B150M

Description
300 W Airmar’s B150M delivers a great combination of shallow and mid-depth performance. Operating at a frequency range of 95 to 155 kHz, this transducer reveals fish in shallow waters and deeper depths down to 183 m (600') with ultra-clear target resolution. Narrow beam angles are perfect for detecting fish holding close to structures and suspended fish—ideal for freshwater, inshore, or coastal fishing in shallow to medium depth. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 183 m (600') Medium frequency: 95 to 155 kHz 26° x 17° beamwidth put more energy on targets for great target separation 60 kHz of total bandwidth from one transducer ideal for inshore or coastal fishing Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available as a transom mount (TM150M) Patented Xducer ID® technology
Datasheet
Description
300 W Airmar’s B150M delivers a great combination of shallow and mid-depth performance. Operating at a frequency range of 95 to 155 kHz, this transducer reveals fish in shallow waters and deeper depths down to 183 m (600') with ultra-clear target resolution. Narrow beam angles are perfect for detecting fish holding close to structures and suspended fish—ideal for freshwater, inshore, or coastal fishing in shallow to medium depth. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 183 m (600') Medium frequency: 95 to 155 kHz 26° x 17° beamwidth put more energy on targets for great target separation 60 kHz of total bandwidth from one transducer ideal for inshore or coastal fishing Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available as a transom mount (TM150M) Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B150M Chirp-ready Tilted Element Thru-hull - B150M - Airmar Technology Corporation
Milford, NH, United States
B150M Chirp-ready Tilted Element Thru-hull
B150M
B150M Chirp-ready Tilted Element Thru-hull B150M
300 W Airmar’s B150M delivers a great combination of shallow and mid-depth performance. Operating at a frequency range of 95 to 155 kHz, this transducer reveals fish in shallow waters and deeper depths down to 183 m (600') with ultra-clear target resolution. Narrow beam angles are perfect for detecting fish holding close to structures and suspended fish—ideal for freshwater, inshore, or coastal fishing in shallow to medium depth. Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings. Available in three Tilted Element models: Fixed 20° tilted version for 16 to 24° hull deadrise angles Fixed 12° tilted version for 8 to 15° hull deadrise angles Fixed 0° tilted version for 0 to 7° hull deadrise angles Features Depth and fast-response water-temperature sensing 300 W of power with a maximum depth of 183 m (600') Medium frequency: 95 to 155 kHz 26° x 17° beamwidth put more energy on targets for great target separation 60 kHz of total bandwidth from one transducer ideal for inshore or coastal fishing Low-profile, thru-hull housing provides good display resolution at speed when installed properly Recommended for stepped, planing, or displacement hull Bronze housing for use in a fiberglass or wood hull Also available as a transom mount (TM150M) Patented Xducer ID® technology

300 W

Airmar’s B150M delivers a great combination of shallow and mid-depth performance. Operating at a frequency range of 95 to 155 kHz, this transducer reveals fish in shallow waters and deeper depths down to 183 m (600') with ultra-clear target resolution. Narrow beam angles are perfect for detecting fish holding close to structures and suspended fish—ideal for freshwater, inshore, or coastal fishing in shallow to medium depth.

Tilted Element™ transducers have the ceramic element fixed at a 20°, 12°, or 0° angle within the housing. When the transducer is installed almost flush to the hull, the tilt of the element corrects for the hull deadrise, orienting the beam directly down. This ensures maximum echo returns to the transducer for more accurate depth readings.

Available in three Tilted Element models:

  • Fixed 20° tilted version for 16 to 24° hull deadrise angles
  • Fixed 12° tilted version for 8 to 15° hull deadrise angles
  • Fixed 0° tilted version for 0 to 7° hull deadrise angles

Features


  • Depth and fast-response water-temperature sensing
  • 300 W of power with a maximum depth of 183 m (600')
  • Medium frequency: 95 to 155 kHz
    • 26° x 17° beamwidth put more energy on targets for great target separation
  • 60 kHz of total bandwidth from one transducer ideal for inshore or coastal fishing
  • Low-profile, thru-hull housing provides good display resolution at speed when installed properly
  • Recommended for stepped, planing, or displacement hull
  • Bronze housing for use in a fiberglass or wood hull
  • Also available as a transom mount (TM150M)
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B150M
Product Name B150M Chirp-ready Tilted Element Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
Unlock Full Specs
to access all available technical data

Similar Products

PM111LM Chirp-ready Pocket/Keel Mount - PM111LM - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 to ? kHz
Power Capability 2000 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details
Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details