Airmar Technology Corporation B117 Traditional/CW Low-profile Thru-hull B117

Description
600 W Airmar’s entry-level B117 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile bronze housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile, bronze housing has minimal drag Plastic (P319) and stainless steel (SS60) models are also available to accommodate all hull materials
Datasheet
Description
600 W Airmar’s entry-level B117 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile bronze housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile, bronze housing has minimal drag Plastic (P319) and stainless steel (SS60) models are also available to accommodate all hull materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B117 Traditional/CW Low-profile Thru-hull - B117 - Airmar Technology Corporation
Milford, NH, United States
B117 Traditional/CW Low-profile Thru-hull
B117
B117 Traditional/CW Low-profile Thru-hull B117
600 W Airmar’s entry-level B117 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile bronze housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull. Features Depth only or depth and fast-response water-temperature sensing 600 W of power Dual-frequency element: 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200') 200 kHz with a 12° beamwidth for depth performance to 206 m (700') Right-angle cable exit saves space and protects transducer if stepped on Included rubber washer allows tightening of the hull nut to irregular hull surfaces Low-profile, bronze housing has minimal drag Plastic (P319) and stainless steel (SS60) models are also available to accommodate all hull materials

600 W

Airmar’s entry-level B117 features a single, 50/200 kHz, dual-frequency, ceramic element in a low-profile bronze housing. The nearly-flush design minimizes drag with only 5 mm (3/16") extending outside of the hull.

Features


  • Depth only or depth and fast-response water-temperature sensing
  • 600 W of power
  • Dual-frequency element:
    • 50 kHz with a wide 45° beamwidth for depth performance to 353 m (1200')
    • 200 kHz with a 12° beamwidth for depth performance to 206 m (700')
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Included rubber washer allows tightening of the hull nut to irregular hull surfaces
  • Low-profile, bronze housing has minimal drag
  • Plastic (P319) and stainless steel (SS60) models are also available to accommodate all hull materials
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B117
Product Name B117 Traditional/CW Low-profile Thru-hull
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
SeaBat 8128 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details
P79S Smart™ Sensor In-hull - P79S - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 60 watts
Maximum Operational Depth 101 m (330 ft)
View Details