Airmar Technology Corporation AR30 Airducer® Ultrasonic Transducer 39-028-0-01

Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet
Description
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR30 Airducer® Ultrasonic Transducer
39-028-0-01
AR30 Airducer® Ultrasonic Transducer 39-028-0-01
AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting cap kit Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads 10 Kω thermistors for temperature compensation Available in PVDF housing for use in chemically aggressive environments

AR30 Airducer® Transducer

Applications

  • Level measurement
  • Proximity
  • Obstacle avoidance
  • Traffic control

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Cylinder housing available with mounting cap kit
  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • 10 KΩ thermistors for temperature compensation
  • Available in PVDF housing for use in chemically aggressive environments
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-028-0-01
Product Name AR30 Airducer® Ultrasonic Transducer
Application Level measurement; Proximity; Obstacle avoidance; Traffic control
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Immersible Transducer - UPI 812-170 - Ultrasonic Power Corporation
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Immersible
View Details
ATK75 Airducer® Transducer - 39-080-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Automation control; Food and beverage processing; Proximity sensing; Obstacle avoidance
Beam Angle 14 degrees
Measurement Range 200 to 10000 mm (7.87 to 394 inch)
View Details
Single Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Features & Format Sliding Probe
View Details
Open Type Ultrasonic Transducer/ 40KHZ/ Φ8.0mm - TO0139-000 & TO0140-000 - Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Application Directional speaker, distance measurement, rear passenger monitoring system for automotive
Beam Angle 90 degrees
View Details