Airmar Technology Corporation ARK75-THD Airducer® Transducer 39-115-0-01

Description
The ultrasonic ARK75-THD brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK75-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK75-THD operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet
Description
The ultrasonic ARK75-THD brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK75-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK75-THD operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK75-THD Airducer® Transducer - 39-115-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK75-THD Airducer® Transducer
39-115-0-01
ARK75-THD Airducer® Transducer 39-115-0-01
The ultrasonic ARK75-THD brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK75-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK75-THD operates at 75 kHz and its sensing range is 20 cm to 10 m. Features Beamwidth: 14° ±2° at -3 dB IP68 rated Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads Nut—1.5” BSP thread 12 mm extension sleeve Transducer assembly available with variable cable lengths

The ultrasonic ARK75-THD brings proven dependability to level, flow and distance measurement applications. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK75-THD includes standard internal shielding and 8 mm M3 PCB standoffs. Its threaded design allows for installation in various applications, and it can accommodate transceiver and signal processing electronics. The ARK75-THD operates at 75 kHz and its sensing range is 20 cm to 10 m.

Features


  • Beamwidth: 14° ±2° at -3 dB
  • IP68 rated
  • Rugged one-piece PVDF housing is U.S. FDA compliant and is suitable for chemically aggressive environments

Options

  • 10 KΩ thermistor available for temperature compensation
  • Mounting cap available in BSP, NPT, or M32 threads
  • Nut—1.5” BSP thread
  • 12 mm extension sleeve
  • Transducer assembly available with variable cable lengths
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number 39-115-0-01
Product Name ARK75-THD Airducer® Transducer
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 400 kHz
Power Capability 300 watts
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
UST800 Ultrasonic Smart™ Sensor Thru-hull -  - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Weight 3.09 to 3.97 lbs (1.4 to 1.8 kg)
View Details